Zilog DSP (Digital Signal Processors) Z8937320VSG

Description
DSP 20MHZ 68-PLCC
Description
DSP 20MHZ 68-PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8937320VSG is a 16-bit Digital Signal Processor (DSP) from Quarktwin Technology Ltd., designed for high-performance signal processing applications. It operates at a frequency of 20 MHz and features a modified Harvard architecture with separate program and dual data memory banks. The device includes a 24-bit ALU and accumulator, enabling efficient execution of advanced algorithms such as compression, filtering, and speech synthesis. This DSP supports an operating voltage of 5V ¬±10% and is available in both standard (0¬8C to 70¬8C) and extended (-40¬8C to +85¬8C) temperature ranges. It incorporates a 4-channel, 8-bit half-flash A/D converter, a Serial Peripheral Interface (SPI), and multiple general-purpose counter/timers, including pulse width modulation (PWM) capabilities. The Z8937320VSG also provides up to 40 bits of I/O and features low power clock modes with wake-up options, making it suitable for a variety of embedded applications. Engineers considering this DSP should note its compact design and integrated peripherals, which offer a cost-effective solution for projects requiring robust signal processing capabilities.

Datasheet Summary
Powered by GS/AI

The Z8937320VSG is a 16-bit Digital Signal Processor (DSP) from Quarktwin Technology Ltd., designed for high-performance signal processing applications. It operates at a frequency of 20 MHz and features a modified Harvard architecture with separate program and dual data memory banks. The device includes a 24-bit ALU and accumulator, enabling efficient execution of advanced algorithms such as compression, filtering, and speech synthesis. This DSP supports an operating voltage of 5V ¬±10% and is available in both standard (0¬8C to 70¬8C) and extended (-40¬8C to +85¬8C) temperature ranges. It incorporates a 4-channel, 8-bit half-flash A/D converter, a Serial Peripheral Interface (SPI), and multiple general-purpose counter/timers, including pulse width modulation (PWM) capabilities. The Z8937320VSG also provides up to 40 bits of I/O and features low power clock modes with wake-up options, making it suitable for a variety of embedded applications. Engineers considering this DSP should note its compact design and integrated peripherals, which offer a cost-effective solution for projects requiring robust signal processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - Z8937320VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
Z8937320VSG
DSP (Digital Signal Processors) Z8937320VSG
DSP 20MHZ 68-PLCC

DSP 20MHZ 68-PLCC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP)
Product Number Z8937320VSG
Product Name DSP (Digital Signal Processors)
Package Type Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21060CZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details