ZILOG
Z8937120FSG -- DSP (DIGITAL SIGNAL PROCESSORS)
Zilog
DSP (Digital Signal Processors)
Z8937120FSG
Description
DSP 20MHZ 44QFP
-
Quarktwin Technology Ltd.
Datasheet
Description
DSP 20MHZ 44QFP
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937120FSG |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Package Type
|
QFP; Other; 44-QFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
2 suppliers
Clock Speed
10.24 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details