Zilog DSP (Digital Signal Processors) Z8937120PSC

Description
DSP 20MHZ 40-DIP
Request a Quote Datasheet
Description
DSP 20MHZ 40-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 269-1126-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
269-1126-ND
DSP (Digital Signal Processors) 269-1126-ND
DSP 20MHZ 40-DIP

DSP 20MHZ 40-DIP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - Z8937120PSC
904223-Z8937120PSC
Embedded - Embedded - DSP (Digital Signal Processors) - Z8937120PSC 904223-Z8937120PSC
Manufacturer: Zilog Win Source Part Number: 904223-Z8937120PSC Series: Z893x1 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: Z89371 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904223-Z8937120PSC
Series: Z893x1
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 40-DIP (0.620", 15.75mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: Z89371
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - Z8937120PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Z8937120PSC
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Z8937120PSC
DSP 20MHZ 40-DIP

DSP 20MHZ 40-DIP

Supplier's Site
DSP (Digital Signal Processors) - Z8937120PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
Z8937120PSC
DSP (Digital Signal Processors) Z8937120PSC
DSP 20MHZ 40-DIP

DSP 20MHZ 40-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 269-1126-ND 904223-Z8937120PSC Z8937120PSC Z8937120PSC
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - Z8937120PSC Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185MKST-300 - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053901QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
IC SIGNAL PROCESSOR TOF 24QFN - 391-ISL29501IRZ-T7 - Utmel Electronic Limited
Specs
Supply Voltage -3.3V; 3V; 3.3V
Package Type Other; QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 6668277 - RS Components, Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit
Package Type SOIC
MIPS 30
View Details