ZILOG
Z8937320ASC00TR -- DSP (DIGITAL SIGNAL PROCESSORS)
Zilog
DSP (Digital Signal Processors)
Z8937320ASC00TR
Description
IC DSP OTP 8K 64VQFP
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP OTP 8K 64VQFP
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
Z8937320ASC00TR |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Package Type
|
QFP; Other; 64-BQFP
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
33 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Supply Voltage
3.3V
Operating Temperature
-40 to 105 C (-40 to 221 F)
DMA Channels
4
View Details
6 suppliers
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 80-TQFP
Pin Count
80
View Details