Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
100
150
180
190
200
210
220
230
238
239
240
241
242
243
244
245
246
247
248
249
250
260
270
280
290
300
308
| Product Name | Notes |
|---|---|
| 1-Piece Cable Tie/Arrowhead Mount with W | |
| 1-Piece Cable Tie/Arrowhead Mount, 8.3L | |
| 1-Piece Cable Tie/Fir Tree Mount with Di | |
| 1-Piece Cable Tie/Fir Tree Mount, 8.3 L | |
| 1-Piece Cable Tie/Fir Tree Mount, 8L, . | |
| 1-Piece Cable Tie/Screw Mount, 12.4 Lon | |
| 1-Piece Cable Tie/Screw Mount, 15.4 Lon | |
| 1-Piece Cable Tie/Screw Mount, 8.5 Long | |
| Cable Assemblies | |
| Cable Assembly | |
| Cable Tie, 15.35 Long, UL Rated, 50lb T | |
| Cable Tie, 6.3 Long, UL Rated, 50lb Ten | |
| Cable Tie, 8 Long, 25lb Tensile Strengt | |
| Cable Tie, 8 Long, UL Rated, 50lb Tensi | |
| Double-Head Cable Tie, 15.6 Long, 50lb | |
| Double-Head Cable Tie, 8.3 Long, 50lb T | |
| Felt Tip Pen, Black, 1/pkg | |
| Flame-Retardant Cable Tie, 8 Long, UL R | |
| High-Temp Cable Tie, 8 Long, UL Rated, | |
| M8/M12 Cable Assemblies | |
| Sibas Ntwrk Con - Cbl | |
| UV Resistant Cable Tie, 8 Long, UL Rate |
| << Prev | Next >> |