TE Connectivity M8/M12 Cable Assemblies TAD14841311-001

Description
Body Features Cable Color : Red Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : SERCOS III Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Red Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : SERCOS III Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14841311-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14841311-001
M8/M12 Cable Assemblies TAD14841311-001
Body Features Cable Color : Red Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : SERCOS III Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Red
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.5 MM  [.256 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : SERCOS III

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Circular Cable Assemblies - 17-TAD14841311-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14841311-001-ND
Circular Cable Assemblies 17-TAD14841311-001-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - TAD14841311-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAD14841311-001
Cable Assemblies TAD14841311-001
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
TAD14841311-001
Cable Assemblies TAD14841311-001
Cable Assemblies

Cable Assemblies

Buy Now
Ethernet Cable - 2189322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2189322
Ethernet Cable 2189322
TE Connectivity TAD14841311-001

TE Connectivity TAD14841311-001

Supplier's Site
Ethernet Cable - 2189321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2189321
Ethernet Cable 2189321
TE Connectivity TAD14841311-001

TE Connectivity TAD14841311-001

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - TAD14841311-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAD14841311-001
Cable Assemblies - Circular Cable Assemblies TAD14841311-001
CBL 4POS MALE TO MALE 1.64'

CBL 4POS MALE TO MALE 1.64'

Supplier's Site
Connector Type A Te Connectivity - 52AH8214 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
52AH8214
Connector Type A Te Connectivity 52AH8214
Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14841311-001 17-TAD14841311-001-ND TAD14841311-001 2189322 TAD14841311-001 52AH8214
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Ethernet Cable Cable Assemblies - Circular Cable Assemblies Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2483A201-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 36.09 ft (110 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Modular Twisted Pair Cable Assemblies - 2-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 39.37 ft (120 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
M8/M12 Cable Assemblies - TAD1483A201-150 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers