TE Connectivity M8/M12 Cable Assemblies TAD14141311-007

Description
Body Features Cable Color : Red Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : SERCOS III Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Red Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : SERCOS III Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14141311-007 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14141311-007
M8/M12 Cable Assemblies TAD14141311-007
Body Features Cable Color : Red Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Jacket Material : PVC Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : SERCOS III Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Red
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.5 MM  [.256 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : SERCOS III

Mechanical Attachment


  • Connector Orientation (End A) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-TAD14141311-007-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14141311-007-ND
Circular Cable Assemblies 17-TAD14141311-007-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - TAD14141311-007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAD14141311-007
Cable Assemblies TAD14141311-007
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Cable Assemblies - Circular Cable Assemblies - TAD14141311-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAD14141311-007
Cable Assemblies - Circular Cable Assemblies TAD14141311-007
CBL CIRC 4POS MALE TO WIRE 32.8'

CBL CIRC 4POS MALE TO WIRE 32.8'

Supplier's Site
Connector Type A Te Connectivity - 52AH8109 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
52AH8109
Connector Type A Te Connectivity 52AH8109
Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14141311-007 17-TAD14141311-007-ND TAD14141311-007 TAD14141311-007 52AH8109
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Cable Assemblies - Circular Cable Assemblies Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 32.81 ft (100 dm) 32.8 ft (99.97 dm) 32.8 ft (99.97 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS
Unlock Full Specs
to access all available technical data