Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Cable Assembly 13.12' (4.00m)
SENSOR CORD, 4P M12 PLUG-M12 RCPT, 13.1 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:- RoHS Compliant: Yes
CBL 4POS MALE TO FMALE 13.12'
| TE Connectivity | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TAA54AB1411-040 | TAA54AB1411-040 | 17-TAA54AB1411-040-ND | 50AH3812 | TAA54AB1411-040 |
| Product Name | M8/M12 Cable Assemblies | Cable Assemblies | Circular Cable Assemblies | Sensor Cord, 4P M12 Plug-M12 Rcpt, 13.1 ; Connector Type A Te Connectivity | Cable Assemblies - Circular Cable Assemblies |
| Product Type | M12 Plug |