TE Connectivity M8/M12 Cable Assemblies TAA755A1611-060

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.1 MM  [.28 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 6 M  [19.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.1 MM  [.28 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 6 M  [19.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAA755A1611-060 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAA755A1611-060
M8/M12 Cable Assemblies TAA755A1611-060
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.1 MM  [.28 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 6 M  [19.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 7.1 MM  [.28 INCH ]
  • Wire Size (AWG) : 22 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : DeviceNet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 6 M  [19.6 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Cable Assemblies - TAA755A1611-060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAA755A1611-060
Cable Assemblies TAA755A1611-060
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAA755A1611-060-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAA755A1611-060-ND
Circular Cable Assemblies 17-TAA755A1611-060-ND
Cable Assembly 19.69' (6.00m)

Cable Assembly 19.69' (6.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - TAA755A1611-060 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAA755A1611-060
Cable Assemblies - Circular Cable Assemblies TAA755A1611-060
CBL 5POS MALE TO FMALE 19.69'

CBL 5POS MALE TO FMALE 19.69'

Supplier's Site
Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity - 50AH3949 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity
50AH3949
Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity 50AH3949
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 19.7 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-M12 RCPT, 19.7 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAA755A1611-060 TAA755A1611-060 17-TAA755A1611-060-ND TAA755A1611-060 50AH3949
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Twisted Pair Cable - 001035-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers