TE Connectivity M8/M12 Cable Assemblies TAA752A5501-001

Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAA752A5501-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAA752A5501-001
M8/M12 Cable Assemblies TAA752A5501-001
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Violet
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.9 MM  [.272 INCH ]
  • Wire Size (AWG) : 22 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : DeviceNet

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Circular Cable Assemblies - 17-TAA752A5501-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAA752A5501-001-ND
Circular Cable Assemblies 17-TAA752A5501-001-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - TAA752A5501-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAA752A5501-001
Cable Assemblies TAA752A5501-001
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Sensor Cord, 5P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity - 50AH3904 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity
50AH3904
Sensor Cord, 5P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity 50AH3904
SENSOR CORD, 5P M12 PLUG-FREE END, 19.7"; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 19.7"; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - TAA752A5501-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAA752A5501-001
Cable Assemblies - Circular Cable Assemblies TAA752A5501-001
CBL CIRC 5POS MALE TO WIRE 1.64'

CBL CIRC 5POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAA752A5501-001 17-TAA752A5501-001-ND TAA752A5501-001 50AH3904 TAA752A5501-001
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 19.7; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers