TE Connectivity M8/M12 Cable Assemblies TAA755A5501-001

Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAA755A5501-001 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAA755A5501-001
M8/M12 Cable Assemblies TAA755A5501-001
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.9 MM  [.272 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Violet
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.9 MM  [.272 INCH ]
  • Wire Size (AWG) : 22 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : DeviceNet

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1042299-TAA755A5501-001
Cable Assemblies - Circular Cable Assemblies 1042299-TAA755A5501-001
Win Source Part Number: 1042299-TAA755A5501- 001 Category: Cable Assemblies>Circular Cable Assemblies Series: M12 Color: Violet Package: Bag Ingress Protection: IP67 - Dust Tight, Waterproof Length: 1.64' (500.00mm) Cable Type: Round Shielding: Shielded Usage: Industrial Environments Standard Package: 5 Alternative Parts (Cross-Reference): TAA755A5501-001TAA75 5A5501-001.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: -1076-TAA755A5501-00 1,M12A5-MS-FS-PUR-0. 5M,17-TAA755A5501-00 1 Base Product Number: TAA75 RoHS Status: Request inventory verification 1st Connector Type: Receptacle 1st Connector Gender: Male Pins 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: A 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Type: Plug 2nd Connector Gender: Female Sockets 2nd Connector Number of Positions: 5 2nd Connector Number of Positions Loaded: All 2nd Connector Shell Size - Insert: M12 2nd Connector Orientation: A 2nd Connector Mounting Type: Free Hanging (In-Line) Assembly Configuration: Standard Cable Material: Polyurethane (PUR)

Win Source Part Number: 1042299-TAA755A5501-001
Category: Cable Assemblies>Circular Cable Assemblies
Series: M12
Color: Violet
Package: Bag
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 1.64' (500.00mm)
Cable Type: Round
Shielding: Shielded
Usage: Industrial Environments
Standard Package: 5
Alternative Parts (Cross-Reference): TAA755A5501-001TAA755A5501-001.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: -1076-TAA755A5501-001,M12A5-MS-FS-PUR-0.5M,17-TAA755A5501-001
Base Product Number: TAA75
RoHS Status: Request inventory verification
1st Connector Type: Receptacle
1st Connector Gender: Male Pins
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: A
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Type: Plug
2nd Connector Gender: Female Sockets
2nd Connector Number of Positions: 5
2nd Connector Number of Positions Loaded: All
2nd Connector Shell Size - Insert: M12
2nd Connector Orientation: A
2nd Connector Mounting Type: Free Hanging (In-Line)
Assembly Configuration: Standard
Cable Material: Polyurethane (PUR)

Buy Now Datasheet
Circular Cable Assemblies - 17-TAA755A5501-001-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAA755A5501-001-ND
Circular Cable Assemblies 17-TAA755A5501-001-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Cable Assemblies - TAA755A5501-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAA755A5501-001
Cable Assemblies TAA755A5501-001
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7; Connector Type A Te Connectivity - 50AH3952 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7; Connector Type A Te Connectivity
50AH3952
Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7; Connector Type A Te Connectivity 50AH3952
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 19.7"; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-M12 RCPT, 19.7"; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - TAA755A5501-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAA755A5501-001
Cable Assemblies - Circular Cable Assemblies TAA755A5501-001
CBL 5POS MALE TO FMALE 1.64'

CBL 5POS MALE TO FMALE 1.64'

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAA755A5501-001 1042299-TAA755A5501-001 17-TAA755A5501-001-ND TAA755A5501-001 50AH3952 TAA755A5501-001
Product Name M8/M12 Cable Assemblies Cable Assemblies - Circular Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 5P M12 Plug-M12 Rcpt, 19.7; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-06171926-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details