Powell Electronics, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
100
150
180
190
200
210
220
230
233
234
235
236
237
238
239
240
241
242
243
244
245
250
260
270
280
290
300
308
| Product Name | Notes |
|---|---|
| .050 Tiger Eye Double Row Discrete Wire | |
| .100 Mini Mate Universal Single Row Disc | |
| 2.00 mm IDC Ribbon Cable Assembly, Termi | |
| 2.00 mm Tiger Eye Double Row Disc Wire C | |
| 2.00 mm Tiger Eye Double Row Discrete Wi | |
| Double Row Discrete Wire Assembly, 0.050 | |
| Heavy Duty Cable Tie, 20 Long, UL Rated | |
| Heavy Duty Cable Tie, 20.3 Long, UL Rat | |
| Heavy Duty Cable Tie, 22 Long, UL Rated | |
| Heavy Duty Cable Tie, 22.3 Long, UL Rat | |
| Heavy Duty Cable Tie, 28.7 Long, UL Rat | |
| Heavy Duty Cable Tie, 34.7 Long, UL Rat | |
| Heavy Duty Cable Tie, 40.6 Long, UL Rat | |
| Heavy Duty Cable Tie, 8.9 Long, UL Rate | |
| Heavy Duty Cable Tie, 9.1 Long, UL Rate | |
| High Reliability Tiger Eye Discrete Wire | |
| T1M-14-F-SV-L-FR |
| << Prev | Next >> |