TE Connectivity M8/M12 Cable Assemblies TAD14247101-002

Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14247101-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14247101-002
M8/M12 Cable Assemblies TAD14247101-002
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 7 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.5 MM  [.256 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Green
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.5 MM  [.256 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - TAD14247101-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAD14247101-002
Cable Assemblies TAD14247101-002
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAD14247101-002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14247101-002-ND
Circular Cable Assemblies 17-TAD14247101-002-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 3.3' Rohs Compliant Te Connectivity - 74AH5185 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 3.3' Rohs Compliant Te Connectivity
74AH5185
Sensor Cord, 4P M12 Plug-Free End, 3.3' Rohs Compliant Te Connectivity 74AH5185
SENSOR CORD, 4P M12 PLUG-FREE END, 3.3' ROHS COMPLIANT: YES

SENSOR CORD, 4P M12 PLUG-FREE END, 3.3' ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - TAD14247101-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAD14247101-002
Cable Assemblies - Circular Cable Assemblies TAD14247101-002
CBL CIRC 4POS MALE TO WIRE 3.28'

CBL CIRC 4POS MALE TO WIRE 3.28'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14247101-002 TAD14247101-002 17-TAD14247101-002-ND 74AH5185 TAD14247101-002
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 3.3' Rohs Compliant Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD14247101-001 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Rj Point Five Cable, Cat5E, 2.5M, Black; Lan Category Te Connectivity - 51R0882 - Newark, An Avnet Company
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 8.01 ft (24.4 dm)
View Details
Modular/Ethernet Cables (RJ45, RJ11) - 557827-3-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 6 ft (18.29 dm)
View Details