TE Connectivity M8/M12 Cable Assemblies TAA544B1411-080

Description
Body Features Cable Color : Red Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.7 MM  [.303 INCH ] Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : CC-link Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 8 M  [26.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Red Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.7 MM  [.303 INCH ] Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : CC-link Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 8 M  [26.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAA544B1411-080 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAA544B1411-080
M8/M12 Cable Assemblies TAA544B1411-080
Body Features Cable Color : Red Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PVC Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.7 MM  [.303 INCH ] Wire Size (AWG) : 20 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : CC-link Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 8 M  [26.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Red
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 7.7 MM  [.303 INCH ]
  • Wire Size (AWG) : 20 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : CC-link

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 8 M  [26.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - TAA544B1411-080 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAA544B1411-080
Cable Assemblies TAA544B1411-080
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAA544B1411-080-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAA544B1411-080-ND
Circular Cable Assemblies 17-TAA544B1411-080-ND
Cable Assembly 26.2' (8.00m)

Cable Assembly 26.2' (8.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 26.2 ; Connector Type A Te Connectivity - 50AH3846 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 26.2 ; Connector Type A Te Connectivity
50AH3846
Sensor Cord, 4P M12 Rcpt-Free End, 26.2 ; Connector Type A Te Connectivity 50AH3846
SENSOR CORD, 4P M12 RCPT-FREE END, 26.2 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 26.2 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - TAA544B1411-080 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAA544B1411-080
Cable Assemblies - Circular Cable Assemblies TAA544B1411-080
CBL CIRC 4POS FEM TO WIRE 26.2'

CBL CIRC 4POS FEM TO WIRE 26.2'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAA544B1411-080 TAA544B1411-080 17-TAA544B1411-080-ND 50AH3846 TAA544B1411-080
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 26.2 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064535-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers