TE Connectivity M8/M12 Cable Assemblies TAB62135501-150

Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.8 MM  [.307 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.8 MM  [.307 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAB62135501-150 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAB62135501-150
M8/M12 Cable Assemblies TAB62135501-150
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.8 MM  [.307 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Violet
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : B
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 7.8 MM  [.307 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFIBUS

Mechanical Attachment


  • Connector Orientation (End A) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 15 M  [49.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - TAB62135501-150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAB62135501-150
Cable Assemblies TAB62135501-150
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAB62135501-150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAB62135501-150-ND
Circular Cable Assemblies 17-TAB62135501-150-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Sensor Cord, 2P M12 Plug-Free End, 49.2 ; Connector Type A Te Connectivity - 50AH3999 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 2P M12 Plug-Free End, 49.2 ; Connector Type A Te Connectivity
50AH3999
Sensor Cord, 2P M12 Plug-Free End, 49.2 ; Connector Type A Te Connectivity 50AH3999
SENSOR CORD, 2P M12 PLUG-FREE END, 49.2 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 2P M12 PLUG-FREE END, 49.2 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAB62135501-150 TAB62135501-150 17-TAB62135501-150-ND 50AH3999
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 2P M12 Plug-Free End, 49.2 ; Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers