TE Connectivity M8/M12 Cable Assemblies TAA75AA1611-007

Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.1 MM  [.28 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.1 MM  [.28 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAA75AA1611-007 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAA75AA1611-007
M8/M12 Cable Assemblies TAA75AA1611-007
Body Features Cable Color : Gray Conductor Material : Copper Alloy Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PVC Configuration Features Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 7.1 MM  [.28 INCH ] Wire Size (AWG) : 22 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : DeviceNet Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 10 M  [32.8 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Gray
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 7.1 MM  [.28 INCH ]
  • Wire Size (AWG) : 22 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : DeviceNet

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Cable Assemblies - TAA75AA1611-007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAA75AA1611-007
Cable Assemblies TAA75AA1611-007
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAA75AA1611-007-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAA75AA1611-007-ND
Circular Cable Assemblies 17-TAA75AA1611-007-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Te Connectivity - 50AH3866 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Te Connectivity
50AH3866
Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Te Connectivity 50AH3866
SENSOR CORD, 5P M12 PLUG-M12 RCPT, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-M12 RCPT, 32.8 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAA75AA1611-007 TAA75AA1611-007 17-TAA75AA1611-007-ND 50AH3866
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Sensor Cord, 5P M12 Plug-M12 Rcpt, 32.8 ; Connector Type A Te Connectivity
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
Twisted Pair Cable - 074615-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 046891-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers