Win Source Part Number: 1110245-T50L8M4
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Color: Gray
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.185" (4.70mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.33" (110.00mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: HellermannTyton
Other Names: 089306084075,111-054
Length - Approximate: 15.25"
Length - Actual: 1.280' (390.00mm)
Cable Tie, 15.35 Long, UL Rated, 50lb T
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1110245-T50L8M4 | T50L8M4 |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties | cable ties |
| Cable Length | 15.35 ft (46.79 dm) |