TE Connectivity M8/M12 Cable Assemblies TAD14845101-002

Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.65 MM  [.26 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.65 MM  [.26 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAD14845101-002 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAD14845101-002
M8/M12 Cable Assemblies TAD14845101-002
Body Features Cable Color : Green Conductor Material : Tinned Copper Connector & Keying Code : D Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Yellow-Orange-White- Blue Configuration Features Number of Positions : 4 Number of Strands : 19 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 6.65 MM  [.26 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFINET Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Ethernet Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.2 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Plug Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Green
  • Conductor Material : Tinned Copper
  • Connector & Keying Code : D
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Yellow-Orange-White-Blue

Configuration Features


  • Number of Positions : 4
  • Number of Strands : 19

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 6.65 MM  [.26 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFINET

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Ethernet
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.2 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Plug
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Cable Assemblies - TAD14845101-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAD14845101-002
Cable Assemblies TAD14845101-002
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAD14845101-002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAD14845101-002-ND
Circular Cable Assemblies 17-TAD14845101-002-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Ethernet Cable - 2496376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2496376
Ethernet Cable 2496376
TE Connectivity TAD14845101-002

TE Connectivity TAD14845101-002

Supplier's Site
Ethernet Cable - 2496377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2496377
Ethernet Cable 2496377
TE Connectivity TAD14845101-002

TE Connectivity TAD14845101-002

Supplier's Site
Connector Type A Te Connectivity - 52AH8224 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
52AH8224
Connector Type A Te Connectivity 52AH8224
Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Product Range:TAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAD14845101-002 TAD14845101-002 17-TAD14845101-002-ND 2496376 52AH8224
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Ethernet Cable Connector Type A Te Connectivity
Product Type M12 Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions RoHS RoHS
Application LAN / Ethernet; Networking LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2556946-3 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.6660 ft (2.03 dm)
View Details
2 suppliers
RF Cable Assemblies - 2509220-8 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.8202 ft (2.5 dm)
View Details
2 suppliers
M8/M12 Cable Assemblies - TAD14545101-004 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers