TE Connectivity M8/M12 Cable Assemblies TAB62446501-020

Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 8 MM  [.31 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 8 MM  [.31 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAB62446501-020 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAB62446501-020
M8/M12 Cable Assemblies TAB62446501-020
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 8 MM  [.31 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Right Angle Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 5 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Violet
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : B
  • Connector Color (End A) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 8 MM  [.31 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFIBUS

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet
Cable Assemblies - TAB62446501-020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAB62446501-020
Cable Assemblies TAB62446501-020
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
TAB62446501-020
Cable Assemblies TAB62446501-020
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - 17-TAB62446501-020-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAB62446501-020-ND
Circular Cable Assemblies 17-TAB62446501-020-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - TAB62446501-020 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAB62446501-020
Cable Assemblies - Circular Cable Assemblies TAB62446501-020
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site
Sensor Cord, 2P M12 Rcpt-Free End, 6.6 ; Connector Type A Te Connectivity - 50AH4051 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 2P M12 Rcpt-Free End, 6.6 ; Connector Type A Te Connectivity
50AH4051
Sensor Cord, 2P M12 Rcpt-Free End, 6.6 ; Connector Type A Te Connectivity 50AH4051
SENSOR CORD, 2P M12 RCPT-FREE END, 6.6 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 2P M12 RCPT-FREE END, 6.6 ; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAB62446501-020 TAB62446501-020 17-TAB62446501-020-ND TAB62446501-020 50AH4051
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 2P M12 Rcpt-Free End, 6.6 ; Connector Type A Te Connectivity
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products