TE Connectivity M8/M12 Cable Assemblies TAB62A46501-060

Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 8 MM  [.31 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 6 M  [19.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet
Description
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 8 MM  [.31 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 6 M  [19.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - TAB62A46501-060 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
TAB62A46501-060
M8/M12 Cable Assemblies TAB62A46501-060
Body Features Cable Color : Violet Conductor Material : Copper Alloy Connector & Keying Code : B Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 8 MM  [.31 INCH ] Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : PA66+25GF Industry Standards IP Rating : IP67 Industrial Protocols : PROFIBUS Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Straight Operation/Applicatio n M8/M12 Application Type : Industrial Fieldbus Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 6 M  [19.6 FT ] Packaging Features Packaging Method : Bag Packaging Quantity : 2 Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M12 to M12

Body Features


  • Cable Color : Violet
  • Conductor Material : Copper Alloy
  • Connector & Keying Code : B
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 8 MM  [.31 INCH ]
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : PA66+25GF

Industry Standards


  • IP Rating : IP67
  • Industrial Protocols : PROFIBUS

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Connector Orientation (End B) : Straight

Operation/Application


  • M8/M12 Application Type : Industrial Fieldbus
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 6 M  [19.6 FT ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2

Product Type Features


  • Cable Assembly (End A) : M12 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M12 to M12
Buy Now Datasheet
Circular Cable Assemblies - 17-TAB62A46501-060-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
17-TAB62A46501-060-ND
Circular Cable Assemblies 17-TAB62A46501-060-ND
Cable Assembly 19.69' (6.00m)

Cable Assembly 19.69' (6.00m)

Buy Now Datasheet
Cable Assemblies - TAB62A46501-060 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TAB62A46501-060
Cable Assemblies TAB62A46501-060
M8/M12 Cable Assemblies

M8/M12 Cable Assemblies

Buy Now
Sensor Cord, 2P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity - 50AH3989 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 2P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity
50AH3989
Sensor Cord, 2P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity 50AH3989
SENSOR CORD, 2P M12 PLUG-M12 RCPT, 19.7 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:2 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 2P M12 PLUG-M12 RCPT, 19.7 ; Connector Type A:90° M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:2 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - TAB62A46501-060 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
TAB62A46501-060
Cable Assemblies - Circular Cable Assemblies TAB62A46501-060
CBL 5POS MALE TO FMALE 19.69'

CBL 5POS MALE TO FMALE 19.69'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TAB62A46501-060 17-TAB62A46501-060-ND TAB62A46501-060 50AH3989 TAB62A46501-060
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cord, 2P M12 Plug-M12 Rcpt, 19.7 ; Connector Type A Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Flat Cables - 1-1474671-7 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers