Bluetools 046-2454

Description
The MP2454 Direct Drive Pneumatic Screwdriver is a quality tool manufactured by Master Power, a division of Apex Tool Group . The "stall drive" air controlled screwdriver has a two-step throttle, which offers operator control over torque applied. The direct drive or "stall drive" of the MP2454 rotates the fastener until resistance overcomes motor power and the motor stalls. Torque output on the Master Power air screwdriver is set by adjusting the air pressure. With high parts interchangeability, Master Power tools can be easily repaired, keeping tool costs down. Max Torque at Hard Slam: 120 in.lb. Max Torque at Soft Pull: 85 in. lb. 1100 RPM 1/4" hex quick change chuck Length 7.5", Weight 2.6 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.
Description
The MP2454 Direct Drive Pneumatic Screwdriver is a quality tool manufactured by Master Power, a division of Apex Tool Group . The "stall drive" air controlled screwdriver has a two-step throttle, which offers operator control over torque applied. The direct drive or "stall drive" of the MP2454 rotates the fastener until resistance overcomes motor power and the motor stalls. Torque output on the Master Power air screwdriver is set by adjusting the air pressure. With high parts interchangeability, Master Power tools can be easily repaired, keeping tool costs down. Max Torque at Hard Slam: 120 in.lb. Max Torque at Soft Pull: 85 in. lb. 1100 RPM 1/4" hex quick change chuck Length 7.5", Weight 2.6 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Suppliers

Company
Product
Description
Supplier Links
046-2454 -  - Bluetools
Greensboro, NC, USA
046-2454
046-2454
The MP2454 Direct Drive Pneumatic Screwdriver is a quality tool manufactured by Master Power, a division of Apex Tool Group . The "stall drive" air controlled screwdriver has a two-step throttle, which offers operator control over torque applied. The direct drive or "stall drive" of the MP2454 rotates the fastener until resistance overcomes motor power and the motor stalls. Torque output on the Master Power air screwdriver is set by adjusting the air pressure. With high parts interchangeability, Master Power tools can be easily repaired, keeping tool costs down. Max Torque at Hard Slam: 120 in.lb. Max Torque at Soft Pull: 85 in. lb. 1100 RPM 1/4" hex quick change chuck Length 7.5", Weight 2.6 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

The MP2454 Direct Drive Pneumatic Screwdriver is a quality tool manufactured by Master Power, a division of Apex Tool Group . The "stall drive" air controlled screwdriver has a two-step throttle, which offers operator control over torque applied. The direct drive or "stall drive" of the MP2454 rotates the fastener until resistance overcomes motor power and the motor stalls. Torque output on the Master Power air screwdriver is set by adjusting the air pressure. With high parts interchangeability, Master Power tools can be easily repaired, keeping tool costs down.

  • Max Torque at Hard Slam: 120 in.lb.
  • Max Torque at Soft Pull: 85 in. lb.
  • 1100 RPM
  • 1/4" hex quick change chuck
  • Length 7.5", Weight 2.6 lbs.

Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2454
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Robot-assisted Microscrew Screwdriver -  - KUKA Deutschland GmbH
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details