Bluetools 046-2476

Description
The MP2476 Pistol Grip Adjustable Clutch Screwdriver is a high quality, industrial pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent of operator pressure. When pre-set torque is reached, the clutch slips. Torque output on the Master Power air screwdriver is determined by adjusting the spring force. The MP2476 adjustable clutch screwdriver is reversible, and it has extra-heavy engaging jaws. Hard Slam Torque: 25 - 75 in.l b. Soft Pull Torque: 12 - 30 in.lb. 2800 RPM Screw Size: #10 Accepts 1/4" hex quick-change bits and drivers Length 8.5", weight 2.9 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.
Description
The MP2476 Pistol Grip Adjustable Clutch Screwdriver is a high quality, industrial pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent of operator pressure. When pre-set torque is reached, the clutch slips. Torque output on the Master Power air screwdriver is determined by adjusting the spring force. The MP2476 adjustable clutch screwdriver is reversible, and it has extra-heavy engaging jaws. Hard Slam Torque: 25 - 75 in.l b. Soft Pull Torque: 12 - 30 in.lb. 2800 RPM Screw Size: #10 Accepts 1/4" hex quick-change bits and drivers Length 8.5", weight 2.9 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Suppliers

Company
Product
Description
Supplier Links
046-2476 -  - Bluetools
Greensboro, NC, USA
046-2476
046-2476
The MP2476 Pistol Grip Adjustable Clutch Screwdriver is a high quality, industrial pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent of operator pressure. When pre-set torque is reached, the clutch slips. Torque output on the Master Power air screwdriver is determined by adjusting the spring force. The MP2476 adjustable clutch screwdriver is reversible, and it has extra-heavy engaging jaws. Hard Slam Torque: 25 - 75 in.l b. Soft Pull Torque: 12 - 30 in.lb. 2800 RPM Screw Size: #10 Accepts 1/4" hex quick-change bits and drivers Length 8.5", weight 2.9 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

The MP2476 Pistol Grip Adjustable Clutch Screwdriver is a high quality, industrial pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent of operator pressure. When pre-set torque is reached, the clutch slips. Torque output on the Master Power air screwdriver is determined by adjusting the spring force. The MP2476 adjustable clutch screwdriver is reversible, and it has extra-heavy engaging jaws.

  • Hard Slam Torque: 25 - 75 in.l b.
  • Soft Pull Torque: 12 - 30 in.lb.
  • 2800 RPM
  • Screw Size: #10
  • Accepts 1/4" hex quick-change bits and drivers
  • Length 8.5", weight 2.9 lbs.

Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2476
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 2780458 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
XLT Self-Feeding Scredrivers - XLT-5 - Assembly Automation Industries
Assembly Automation Industries
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Fixtured
Head Style Offset
View Details