Bluetools 046-2437

Description
The Master Power MP2437 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch Screwdriver is the best "all-purpose screwdriver for all trades" - AND it's reversible! Torque output is set by turning an exterior collar. The bit does not engage until pressure is applied to the bit. When the desired torque is reached with the air controlled versa clutch screwdriver, the operator can push and re-engage the clutch jaws in order to obtain more torque. Max Hard Slam torque rating: 5 - 140 in.lb. Max Soft Pull torque rating: 5 - 85 in.lb. 1100 RPM Length 8.4", weight 3.0 lbs. Thread cutting screw: 1/4" Sheet metal screw: 5/16" Accepts 1/4" hex quick-change bits and drivers 2-step throttle Ball bearing supported output spindle Drive and driven clutches are indentical, inexpensive, and easy to change Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.
Description
The Master Power MP2437 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch Screwdriver is the best "all-purpose screwdriver for all trades" - AND it's reversible! Torque output is set by turning an exterior collar. The bit does not engage until pressure is applied to the bit. When the desired torque is reached with the air controlled versa clutch screwdriver, the operator can push and re-engage the clutch jaws in order to obtain more torque. Max Hard Slam torque rating: 5 - 140 in.lb. Max Soft Pull torque rating: 5 - 85 in.lb. 1100 RPM Length 8.4", weight 3.0 lbs. Thread cutting screw: 1/4" Sheet metal screw: 5/16" Accepts 1/4" hex quick-change bits and drivers 2-step throttle Ball bearing supported output spindle Drive and driven clutches are indentical, inexpensive, and easy to change Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Suppliers

Company
Product
Description
Supplier Links
046-2437 -  - Bluetools
Greensboro, NC, USA
046-2437
046-2437
The Master Power MP2437 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch Screwdriver is the best "all-purpose screwdriver for all trades" - AND it's reversible! Torque output is set by turning an exterior collar. The bit does not engage until pressure is applied to the bit. When the desired torque is reached with the air controlled versa clutch screwdriver, the operator can push and re-engage the clutch jaws in order to obtain more torque. Max Hard Slam torque rating: 5 - 140 in.lb. Max Soft Pull torque rating: 5 - 85 in.lb. 1100 RPM Length 8.4", weight 3.0 lbs. Thread cutting screw: 1/4" Sheet metal screw: 5/16" Accepts 1/4" hex quick-change bits and drivers 2-step throttle Ball bearing supported output spindle Drive and driven clutches are indentical, inexpensive, and easy to change Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

The Master Power MP2437 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch Screwdriver is the best "all-purpose screwdriver for all trades" - AND it's reversible! Torque output is set by turning an exterior collar. The bit does not engage until pressure is applied to the bit. When the desired torque is reached with the air controlled versa clutch screwdriver, the operator can push and re-engage the clutch jaws in order to obtain more torque.

  • Max Hard Slam torque rating: 5 - 140 in.lb.
  • Max Soft Pull torque rating: 5 - 85 in.lb.
  • 1100 RPM
  • Length 8.4", weight 3.0 lbs.
  • Thread cutting screw: 1/4"
  • Sheet metal screw: 5/16"
  • Accepts 1/4" hex quick-change bits and drivers
  • 2-step throttle
  • Ball bearing supported output spindle
  • Drive and driven clutches are indentical, inexpensive, and easy to change

Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2437
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Air Screwdrivers - 7398414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 1800 rpm
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Eco-Friendly Single Spindle Screw Driving Machine - FM515VE - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details