Bluetools 046-2465

Description
The Master Power Pistol Grip Positive Clutch screwdriver, MP2465 , is a high-quality, heavy-duty, industrial-grade pneumatic screwdriver made in the USA. The MP positive clutch air screwdriver is the ideal tool for applications in wood and aluminum. The positive clutch remains engaged as long as pressure is applied to the screw. With a slight release of pressure, the clutch disengages. The bit does not turn until pressure is applied to the bit. Torque output by the Master Power Positive Clutch screwdriver is determined by the force applied by the operator. Max. Hard Slam Torque: 100 in.lb. Max. Soft Pull Torque: 45 in.lb. 1800 RPM Thread Cutting Screw: 1/2" Sheet Metal Screw: 1/4" Accepts 1/4" hex quick-change bits and drivers Length 6.6", weight 2.5 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.
Description
The Master Power Pistol Grip Positive Clutch screwdriver, MP2465 , is a high-quality, heavy-duty, industrial-grade pneumatic screwdriver made in the USA. The MP positive clutch air screwdriver is the ideal tool for applications in wood and aluminum. The positive clutch remains engaged as long as pressure is applied to the screw. With a slight release of pressure, the clutch disengages. The bit does not turn until pressure is applied to the bit. Torque output by the Master Power Positive Clutch screwdriver is determined by the force applied by the operator. Max. Hard Slam Torque: 100 in.lb. Max. Soft Pull Torque: 45 in.lb. 1800 RPM Thread Cutting Screw: 1/2" Sheet Metal Screw: 1/4" Accepts 1/4" hex quick-change bits and drivers Length 6.6", weight 2.5 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Suppliers

Company
Product
Description
Supplier Links
046-2465 -  - Bluetools
Greensboro, NC, USA
046-2465
046-2465
The Master Power Pistol Grip Positive Clutch screwdriver, MP2465 , is a high-quality, heavy-duty, industrial-grade pneumatic screwdriver made in the USA. The MP positive clutch air screwdriver is the ideal tool for applications in wood and aluminum. The positive clutch remains engaged as long as pressure is applied to the screw. With a slight release of pressure, the clutch disengages. The bit does not turn until pressure is applied to the bit. Torque output by the Master Power Positive Clutch screwdriver is determined by the force applied by the operator. Max. Hard Slam Torque: 100 in.lb. Max. Soft Pull Torque: 45 in.lb. 1800 RPM Thread Cutting Screw: 1/2" Sheet Metal Screw: 1/4" Accepts 1/4" hex quick-change bits and drivers Length 6.6", weight 2.5 lbs. Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

The Master Power Pistol Grip Positive Clutch screwdriver, MP2465 , is a high-quality, heavy-duty, industrial-grade pneumatic screwdriver made in the USA. The MP positive clutch air screwdriver is the ideal tool for applications in wood and aluminum. The positive clutch remains engaged as long as pressure is applied to the screw. With a slight release of pressure, the clutch disengages. The bit does not turn until pressure is applied to the bit. Torque output by the Master Power Positive Clutch screwdriver is determined by the force applied by the operator.

  • Max. Hard Slam Torque: 100 in.lb.
  • Max. Soft Pull Torque: 45 in.lb.
  • 1800 RPM
  • Thread Cutting Screw: 1/2"
  • Sheet Metal Screw: 1/4"
  • Accepts 1/4" hex quick-change bits and drivers
  • Length 6.6", weight 2.5 lbs.

Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power air controlled screwdriver in the web store, call BlueTools.com at 1-336-282-2020. Any Master Power tool can be special ordered.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2465
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1966379 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Pneumatic Screwdriving Module - VPM Power Module - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Driver with Balance Arm - Arm-Driver V-Type - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details