Bluetools 010-TS100

Description
The Utica Pre-set Torque Screwdriver, TS-100, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 20 - 100 in.oz., in 2 in.oz. increments Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.
Description
The Utica Pre-set Torque Screwdriver, TS-100, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 20 - 100 in.oz., in 2 in.oz. increments Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.

Suppliers

Company
Product
Description
Supplier Links
010-TS100 -  - Bluetools
Greensboro, NC, USA
010-TS100
010-TS100
The Utica Pre-set Torque Screwdriver, TS-100, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 20 - 100 in.oz., in 2 in.oz. increments Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.

The Utica Pre-set Torque Screwdriver, TS-100, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production.

  • Adjustable Model
  • Range: 20 - 100 in.oz., in 2 in.oz. increments
  • Calibrated in clockwise direction only (Left-hand calibrations on request)
  • Smooth, accurate, cam-over torque limiting clutch
  • Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets
  • Accuracy is +/- 6% from 20 to 100% of full scale
  • Weighs 8 oz.
  • Made in USA

Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 010-TS100
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 1966364 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 750 rpm
View Details
Screw Feeder - SA-1.5 - Assembly Automation Industries
Assembly Automation Industries
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Operating Noise Level 72 dB
Features Feeder System
View Details