Bluetools 005-2440EX

Description
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-2440EX, features Auto Start and Auto Shut-off. The T2440EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on this air controlled inline screwdriver is achieved with an external adjustment. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. Auto Start Auto Shutoff Externally adjustable 600 RPM Hex Drive: 1/4" Torque: 11 - 78 in.lb. Length 11.25" Weight: 2.25 lb. Bail Hanger Rear Exhaust Reversible Call BlueTools.com at 1-336-282-2020 to order your Taylor In-Line Adjustable Screwdriver today!
Description
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-2440EX, features Auto Start and Auto Shut-off. The T2440EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on this air controlled inline screwdriver is achieved with an external adjustment. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. Auto Start Auto Shutoff Externally adjustable 600 RPM Hex Drive: 1/4" Torque: 11 - 78 in.lb. Length 11.25" Weight: 2.25 lb. Bail Hanger Rear Exhaust Reversible Call BlueTools.com at 1-336-282-2020 to order your Taylor In-Line Adjustable Screwdriver today!

Suppliers

Company
Product
Description
Supplier Links
005-2440EX -  - Bluetools
Greensboro, NC, USA
005-2440EX
005-2440EX
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-2440EX, features Auto Start and Auto Shut-off. The T2440EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on this air controlled inline screwdriver is achieved with an external adjustment. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. Auto Start Auto Shutoff Externally adjustable 600 RPM Hex Drive: 1/4" Torque: 11 - 78 in.lb. Length 11.25" Weight: 2.25 lb. Bail Hanger Rear Exhaust Reversible Call BlueTools.com at 1-336-282-2020 to order your Taylor In-Line Adjustable Screwdriver today!

The Taylor Pneumatic In-Line Adjustable Screwdriver, T-2440EX, features Auto Start and Auto Shut-off. The T2440EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on this air controlled inline screwdriver is achieved with an external adjustment. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible.

  • Auto Start
  • Auto Shutoff
  • Externally adjustable
  • 600 RPM
  • Hex Drive: 1/4"
  • Torque: 11 - 78 in.lb.
  • Length 11.25"
  • Weight: 2.25 lb.
  • Bail Hanger
  • Rear Exhaust
  • Reversible

Call BlueTools.com at 1-336-282-2020 to order your Taylor In-Line Adjustable Screwdriver today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 005-2440EX
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966366 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Robot-assisted Microscrew Screwdriver -  - KUKA Deutschland GmbH
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details