Bluetools 005-2420EX

Description
The Taylor Pneumatic Push-to-Start Adjustable Pencil Screwdriver, T-2420EX, is small and lightweight for precision operations . The T2420EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing tension on internal torque spring. The Taylor Straight Handle Push to Start Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 800 RPM. Hex Drive: 3.5mm Torque: 0.5 - 7.0 in.lb. Length 7.5" Weight: 0.8 lb. Push-to-Start Reversible Rear Exhaust Internally Adjustable Torque Bail Hanger Call BlueTools.com at 1-336-282-2020 to order your Taylor Push-to-Start Adjustable Screwdriver today!
Description
The Taylor Pneumatic Push-to-Start Adjustable Pencil Screwdriver, T-2420EX, is small and lightweight for precision operations . The T2420EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing tension on internal torque spring. The Taylor Straight Handle Push to Start Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 800 RPM. Hex Drive: 3.5mm Torque: 0.5 - 7.0 in.lb. Length 7.5" Weight: 0.8 lb. Push-to-Start Reversible Rear Exhaust Internally Adjustable Torque Bail Hanger Call BlueTools.com at 1-336-282-2020 to order your Taylor Push-to-Start Adjustable Screwdriver today!

Suppliers

Company
Product
Description
Supplier Links
005-2420EX -  - Bluetools
Greensboro, NC, USA
005-2420EX
005-2420EX
The Taylor Pneumatic Push-to-Start Adjustable Pencil Screwdriver, T-2420EX, is small and lightweight for precision operations . The T2420EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing tension on internal torque spring. The Taylor Straight Handle Push to Start Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 800 RPM. Hex Drive: 3.5mm Torque: 0.5 - 7.0 in.lb. Length 7.5" Weight: 0.8 lb. Push-to-Start Reversible Rear Exhaust Internally Adjustable Torque Bail Hanger Call BlueTools.com at 1-336-282-2020 to order your Taylor Push-to-Start Adjustable Screwdriver today!

The Taylor Pneumatic Push-to-Start Adjustable Pencil Screwdriver, T-2420EX, is small and lightweight for precision operations . The T2420EX clutch engages when forward pressure is applied to the tool and stops automatically when pre-set torque is reached, which makes it an excellent tool for assembly applications. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing tension on internal torque spring. The Taylor Straight Handle Push to Start Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible.

  • 800 RPM.
  • Hex Drive: 3.5mm
  • Torque: 0.5 - 7.0 in.lb.
  • Length 7.5"
  • Weight: 0.8 lb.
  • Push-to-Start
  • Reversible
  • Rear Exhaust
  • Internally Adjustable Torque
  • Bail Hanger

Call BlueTools.com at 1-336-282-2020 to order your Taylor Push-to-Start Adjustable Screwdriver today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 005-2420EX
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Air Screwdrivers - 7398411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Rated Free Speed 1700 rpm
View Details
FS4200 - Drywall Screwdriver; 4,000 RPM - FS4200 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 7.38 Ft-lbs (10 N-m)
View Details