Bluetools 046-2705B

Description
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2705, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2705 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. In-line RPM: 500 Torque Range: 18 - 106 in.lb. Auto Shutoff Quick Change Bit Holder Length: 9.6" Weight: 1.8 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2705.
Description
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2705, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2705 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. In-line RPM: 500 Torque Range: 18 - 106 in.lb. Auto Shutoff Quick Change Bit Holder Length: 9.6" Weight: 1.8 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2705.

Suppliers

Company
Product
Description
Supplier Links
046-2705B -  - Bluetools
Greensboro, NC, USA
046-2705B
046-2705B
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2705, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2705 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. In-line RPM: 500 Torque Range: 18 - 106 in.lb. Auto Shutoff Quick Change Bit Holder Length: 9.6" Weight: 1.8 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2705.

CLEARANCE - Discontinued Model - Great Savings!!

Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2705, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2705 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles.

  • In-line
  • RPM: 500
  • Torque Range: 18 - 106 in.lb.
  • Auto Shutoff
  • Quick Change Bit Holder
  • Length: 9.6"
  • Weight: 1.8 lb.
  • Comparable Model costs around $850!

What a deal! Save Hundreds of Dollars!! Order today - only one in stock!!

Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2705.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2705B
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Eco-Friendly Single Spindle Screw Driving Machine - FM515VE - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details