Bluetools 046-2652B

Description
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Pistol Grip Screwdriver, MP2652, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the PG Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2652 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. Pistol Grip Trigger Start RPM: 1700 Torque Range: 1.6 - 28 in.lb. Auto Shutoff Quick Change Bit Holder Length: 8.9" Weight: 1.7 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only two in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2652.
Description
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Pistol Grip Screwdriver, MP2652, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the PG Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2652 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. Pistol Grip Trigger Start RPM: 1700 Torque Range: 1.6 - 28 in.lb. Auto Shutoff Quick Change Bit Holder Length: 8.9" Weight: 1.7 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only two in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2652.

Suppliers

Company
Product
Description
Supplier Links
046-2652B -  - Bluetools
Greensboro, NC, USA
046-2652B
046-2652B
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Pistol Grip Screwdriver, MP2652, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the PG Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2652 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. Pistol Grip Trigger Start RPM: 1700 Torque Range: 1.6 - 28 in.lb. Auto Shutoff Quick Change Bit Holder Length: 8.9" Weight: 1.7 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only two in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2652.

CLEARANCE - Discontinued Model - Great Savings!!

Manufactured by Master Power, the PrecisionMaster Pistol Grip Screwdriver, MP2652, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the PG Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2652 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles.

  • Pistol Grip
  • Trigger Start
  • RPM: 1700
  • Torque Range: 1.6 - 28 in.lb.
  • Auto Shutoff
  • Quick Change Bit Holder
  • Length: 8.9"
  • Weight: 1.7 lb.
  • Comparable Model costs around $850!

What a deal! Save Hundreds of Dollars!! Order today - only two in stock!!

Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2652.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2652B
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Automatic Screwdriver - VSC-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Torque Controlled (optional feature)
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 1966366 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
Screw Feeder - SA-1M - Assembly Automation Industries
Assembly Automation Industries
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Operating Noise Level 72 dB
Features Feeder System
View Details