Bluetools 046-2703

Description
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2703, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2703 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. In-line RPM: 1700 Torque Range: 16 - 42 in.lb. Auto Shutoff Quick Change Bit Holder Length: 9.5" Weight: 1.8 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2703.
Description
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2703, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2703 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. In-line RPM: 1700 Torque Range: 16 - 42 in.lb. Auto Shutoff Quick Change Bit Holder Length: 9.5" Weight: 1.8 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2703.

Suppliers

Company
Product
Description
Supplier Links
046-2703 -  - Bluetools
Greensboro, NC, USA
046-2703
046-2703
CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2703, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2703 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles. In-line RPM: 1700 Torque Range: 16 - 42 in.lb. Auto Shutoff Quick Change Bit Holder Length: 9.5" Weight: 1.8 lb. Comparable Model costs around $850! What a deal! Save Hundreds of Dollars!! Order today - only one in stock!! Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2703.

CLEARANCE - Discontinued Model - Great Savings!!

Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2703, has immediate air shut-off, which guarantees high torque repeatability and reduces quality controls at the end of the assembly line. The cycle end acoustic signal on the P-T-S Screwdriver permits the operator to pass on to the next tightening cycle more rapidly. Torque settings on the Precision Master MP2703 are easy to make with a single external adjustment. Accurate pre-set torque will remain constant over hundreds of thousnds of fastening cycles.

  • In-line
  • RPM: 1700
  • Torque Range: 16 - 42 in.lb.
  • Auto Shutoff
  • Quick Change Bit Holder
  • Length: 9.5"
  • Weight: 1.8 lb.
  • Comparable Model costs around $850!

What a deal! Save Hundreds of Dollars!! Order today - only one in stock!!

Call BlueTools at 336-282-2020 to order the discontinued PrecisionMaster 046-2703.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2703
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Multi-Fastener System -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Screwdriver Style Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 1966379 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
FS2200 - Drywall Screwdriver; 2,500 RPM - FS2200 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 11.07 Ft-lbs (15.01 N-m)
View Details