Bluetools 046-2433

Description
Master Power screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-800-476-6677. Any Master Power tool can be special ordered. The MP2433 is a Versa Clutch screwdriver. The Versa Clutch on a pneumatic screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch screwdriver is the best "all-purpose screwdriver for all trades." When the desired torque is reached, the operator can push and re-engage the clutch jaws in order to obtain more torque. Heavy duty tool, made in U.S.A. Torque output is set by adjusting turning an exterior collar Torque range is 35 - 75 in.lbs. 1800 RPM Bit does not turn until pressure is applied to bit Accepts 1/4" hex quick-change bits and drivers Length 10.2", weight 2.9 lbs.
Description
Master Power screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-800-476-6677. Any Master Power tool can be special ordered. The MP2433 is a Versa Clutch screwdriver. The Versa Clutch on a pneumatic screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch screwdriver is the best "all-purpose screwdriver for all trades." When the desired torque is reached, the operator can push and re-engage the clutch jaws in order to obtain more torque. Heavy duty tool, made in U.S.A. Torque output is set by adjusting turning an exterior collar Torque range is 35 - 75 in.lbs. 1800 RPM Bit does not turn until pressure is applied to bit Accepts 1/4" hex quick-change bits and drivers Length 10.2", weight 2.9 lbs.

Suppliers

Company
Product
Description
Supplier Links
046-2433 -  - Bluetools
Greensboro, NC, USA
046-2433
046-2433
Master Power screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-800-476-6677. Any Master Power tool can be special ordered. The MP2433 is a Versa Clutch screwdriver. The Versa Clutch on a pneumatic screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch screwdriver is the best "all-purpose screwdriver for all trades." When the desired torque is reached, the operator can push and re-engage the clutch jaws in order to obtain more torque. Heavy duty tool, made in U.S.A. Torque output is set by adjusting turning an exterior collar Torque range is 35 - 75 in.lbs. 1800 RPM Bit does not turn until pressure is applied to bit Accepts 1/4" hex quick-change bits and drivers Length 10.2", weight 2.9 lbs.

Master Power screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher torque and more closely controlled torque, they increase run-down time. If run-down time is an important cost factor, a compromise between accuracy and speed must be reached. If you do not see a particular Master Power tool in the web store, call Customer Service at 1-800-476-6677. Any Master Power tool can be special ordered.

The MP2433 is a Versa Clutch screwdriver. The Versa Clutch on a pneumatic screwdriver allows the operator to externally adjust the engagement of the clutch plates providing a full range of torque. The Master Power Versa Clutch screwdriver is the best "all-purpose screwdriver for all trades." When the desired torque is reached, the operator can push and re-engage the clutch jaws in order to obtain more torque.

  • Heavy duty tool, made in U.S.A.
  • Torque output is set by adjusting turning an exterior collar
  • Torque range is 35 - 75 in.lbs.
  • 1800 RPM
  • Bit does not turn until pressure is applied to bit
  • Accepts 1/4" hex quick-change bits and drivers
  • Length 10.2", weight 2.9 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 046-2433
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Pin Insertion System with Screwfeeder - VIN-700 Pin Inserter - Visumatic Industrial Products
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 100391 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Screw Driver with Balance Arm - Arm-Driver T-Type - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details