Bluetools 005-7761

Description
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7761, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 1600 RPM. Hex Drive: 1/4" Female Max. Torque Soft Pull: 30 in.lb. Max. Toque Hard Slam: 70 in.lb. Length 8-7/8" Weight: 1-1/4 lb. Bail Hanger Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!
Description
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7761, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 1600 RPM. Hex Drive: 1/4" Female Max. Torque Soft Pull: 30 in.lb. Max. Toque Hard Slam: 70 in.lb. Length 8-7/8" Weight: 1-1/4 lb. Bail Hanger Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!

Suppliers

Company
Product
Description
Supplier Links
005-7761 -  - Bluetools
Greensboro, NC, USA
005-7761
005-7761
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7761, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 1600 RPM. Hex Drive: 1/4" Female Max. Torque Soft Pull: 30 in.lb. Max. Toque Hard Slam: 70 in.lb. Length 8-7/8" Weight: 1-1/4 lb. Bail Hanger Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!

The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7761, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible.

  • 1600 RPM.
  • Hex Drive: 1/4" Female
  • Max. Torque Soft Pull: 30 in.lb.
  • Max. Toque Hard Slam: 70 in.lb.
  • Length 8-7/8"
  • Weight: 1-1/4 lb.
  • Bail Hanger

Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 005-7761
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Fin-Jaw Nosepieces - VLB-900 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled (optional feature)
Screwdriver Style Hand-Held Cylindrical
Features Feeder System
View Details
Electric Screwdrivers - 1798512 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1000 rpm
Drive Size Other Drive Size
View Details
DC Electric Screwdriver - HSE - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details