Bluetools 005-7763

Description
The Taylor Pneumatic Pistol Grip Adjustable Screwdriver, T-7763, has an internally adjustable ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Pistol Grip Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 1800 RPM Hex Drive: 1/4" Torque: 45 - 115 in.lb. Length: 7" Weight: 2-1/2 lb. Ergonomic Handle Call BlueTools.com to order your Taylor Pistol Grip Adjustable Screwdriver today!
Description
The Taylor Pneumatic Pistol Grip Adjustable Screwdriver, T-7763, has an internally adjustable ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Pistol Grip Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 1800 RPM Hex Drive: 1/4" Torque: 45 - 115 in.lb. Length: 7" Weight: 2-1/2 lb. Ergonomic Handle Call BlueTools.com to order your Taylor Pistol Grip Adjustable Screwdriver today!

Suppliers

Company
Product
Description
Supplier Links
005-7763 -  - Bluetools
Greensboro, NC, USA
005-7763
005-7763
The Taylor Pneumatic Pistol Grip Adjustable Screwdriver, T-7763, has an internally adjustable ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Pistol Grip Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 1800 RPM Hex Drive: 1/4" Torque: 45 - 115 in.lb. Length: 7" Weight: 2-1/2 lb. Ergonomic Handle Call BlueTools.com to order your Taylor Pistol Grip Adjustable Screwdriver today!

The Taylor Pneumatic Pistol Grip Adjustable Screwdriver, T-7763, has an internally adjustable ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Pistol Grip Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible.

  • 1800 RPM
  • Hex Drive: 1/4"
  • Torque: 45 - 115 in.lb.
  • Length: 7"
  • Weight: 2-1/2 lb.
  • Ergonomic Handle

Call BlueTools.com to order your Taylor Pistol Grip Adjustable Screwdriver today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 005-7763
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Robot-assisted Microscrew Screwdriver -  - KUKA Deutschland GmbH
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details