Bluetools 010-TS-SN-2

Description
The Utica Pre-set Torque Screwdriver, TS-SN-2, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Factory Preset Range: 128 - 640 in.oz./8 - 40 in.lb./1 - 4.5 Nm (English or metric scale) Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.
Description
The Utica Pre-set Torque Screwdriver, TS-SN-2, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Factory Preset Range: 128 - 640 in.oz./8 - 40 in.lb./1 - 4.5 Nm (English or metric scale) Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.

Suppliers

Company
Product
Description
Supplier Links
010-TS-SN-2 -  - Bluetools
Greensboro, NC, USA
010-TS-SN-2
010-TS-SN-2
The Utica Pre-set Torque Screwdriver, TS-SN-2, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Factory Preset Range: 128 - 640 in.oz./8 - 40 in.lb./1 - 4.5 Nm (English or metric scale) Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.

The Utica Pre-set Torque Screwdriver, TS-SN-2, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production.

  • Factory Preset
  • Range: 128 - 640 in.oz./8 - 40 in.lb./1 - 4.5 Nm (English or metric scale)
  • Calibrated in clockwise direction only (Left-hand calibrations on request)
  • Smooth, accurate, cam-over torque limiting clutch
  • Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets
  • Accuracy is +/- 6% from 20 to 100% of full scale
  • Weighs 8 oz.
  • Made in USA

Optional Calibration Certification available, at extra cost. Contact BlueTools.com at 1-336-282-2020 for information regarding CDI Pre-Set Torque Screwdrivers.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 010-TS-SN-2
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Handheld Automatic Screwdriver with Screwfeeder - VLB-900 Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 1756606 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 280 rpm
View Details
AD100TE Hand-Held Screw Driver - Arm-Driver - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details