Bluetools 027-14SCA04Q

Description
The Cleco Push-to-Start Inline Screwdriver, 14SCA04Q, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been recognized as the assembly tool standard against which all other brands are measured. The Cleco 14SCA04Q pneumatic screwdriver offers dependable repetitive torque accuracy. The Cleco 14 series of in-line Clecomatic screwdrivers are the ultimate tools for an infinite range of applications, including computer, electronics, and appliance assembly. Clecomatic screwdrivers feature the patented Clecomatic clutch. A Clecomatic inline screwdriver starts when the bit is depressed and stops the instant preset torque is reached on the fastener. This feature and the patented clutch mechanism help assure consistent repetition of torque settings over a long period of time, which means better quality in the finished product. Since the Clecomatic screwdriver does not dwell on the fastener, production can be boosted 10% or more. The short cycle time of a Clecomatic screwdriver results in less tool wear and fewer replacement parts. Clecomatic screwdrivers can last up to five times longer than lever-operated, ratcheting-clutch screwdrivers. Torque Range: 3 - 40 in.lb. (0.4 - 4.5 Nm) Reversible Lever Push-to-Start Clutch: Clecomatic Screw Size: #10 RPM: 1100 Weight: 1.5 lb Length: 9.8" External Torque Adjusment 1/4" Hex Quick Change BlueTools offer many other models to choose from: Push button or sliding knob reverse Push-to-start or push and lever start Bit & finder or quick change chuck Torque Range: 0.5 - 45 in.lb. (0.06 - 5.1 Nm) Screw Size Range: #4 - #10 (M2.5 - M4) Call BlueTools at 336-282-2020 to order your Cleco Clecomatic Screwdriver today!
Description
The Cleco Push-to-Start Inline Screwdriver, 14SCA04Q, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been recognized as the assembly tool standard against which all other brands are measured. The Cleco 14SCA04Q pneumatic screwdriver offers dependable repetitive torque accuracy. The Cleco 14 series of in-line Clecomatic screwdrivers are the ultimate tools for an infinite range of applications, including computer, electronics, and appliance assembly. Clecomatic screwdrivers feature the patented Clecomatic clutch. A Clecomatic inline screwdriver starts when the bit is depressed and stops the instant preset torque is reached on the fastener. This feature and the patented clutch mechanism help assure consistent repetition of torque settings over a long period of time, which means better quality in the finished product. Since the Clecomatic screwdriver does not dwell on the fastener, production can be boosted 10% or more. The short cycle time of a Clecomatic screwdriver results in less tool wear and fewer replacement parts. Clecomatic screwdrivers can last up to five times longer than lever-operated, ratcheting-clutch screwdrivers. Torque Range: 3 - 40 in.lb. (0.4 - 4.5 Nm) Reversible Lever Push-to-Start Clutch: Clecomatic Screw Size: #10 RPM: 1100 Weight: 1.5 lb Length: 9.8" External Torque Adjusment 1/4" Hex Quick Change BlueTools offer many other models to choose from: Push button or sliding knob reverse Push-to-start or push and lever start Bit & finder or quick change chuck Torque Range: 0.5 - 45 in.lb. (0.06 - 5.1 Nm) Screw Size Range: #4 - #10 (M2.5 - M4) Call BlueTools at 336-282-2020 to order your Cleco Clecomatic Screwdriver today!

Suppliers

Company
Product
Description
Supplier Links
027-14SCA04Q -  - Bluetools
Greensboro, NC, USA
027-14SCA04Q
027-14SCA04Q
The Cleco Push-to-Start Inline Screwdriver, 14SCA04Q, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been recognized as the assembly tool standard against which all other brands are measured. The Cleco 14SCA04Q pneumatic screwdriver offers dependable repetitive torque accuracy. The Cleco 14 series of in-line Clecomatic screwdrivers are the ultimate tools for an infinite range of applications, including computer, electronics, and appliance assembly. Clecomatic screwdrivers feature the patented Clecomatic clutch. A Clecomatic inline screwdriver starts when the bit is depressed and stops the instant preset torque is reached on the fastener. This feature and the patented clutch mechanism help assure consistent repetition of torque settings over a long period of time, which means better quality in the finished product. Since the Clecomatic screwdriver does not dwell on the fastener, production can be boosted 10% or more. The short cycle time of a Clecomatic screwdriver results in less tool wear and fewer replacement parts. Clecomatic screwdrivers can last up to five times longer than lever-operated, ratcheting-clutch screwdrivers. Torque Range: 3 - 40 in.lb. (0.4 - 4.5 Nm) Reversible Lever Push-to-Start Clutch: Clecomatic Screw Size: #10 RPM: 1100 Weight: 1.5 lb Length: 9.8" External Torque Adjusment 1/4" Hex Quick Change BlueTools offer many other models to choose from: Push button or sliding knob reverse Push-to-start or push and lever start Bit & finder or quick change chuck Torque Range: 0.5 - 45 in.lb. (0.06 - 5.1 Nm) Screw Size Range: #4 - #10 (M2.5 - M4) Call BlueTools at 336-282-2020 to order your Cleco Clecomatic Screwdriver today!

The Cleco Push-to-Start Inline Screwdriver, 14SCA04Q, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been recognized as the assembly tool standard against which all other brands are measured. The Cleco 14SCA04Q pneumatic screwdriver offers dependable repetitive torque accuracy. The Cleco 14 series of in-line Clecomatic screwdrivers are the ultimate tools for an infinite range of applications, including computer, electronics, and appliance assembly.

Clecomatic screwdrivers feature the patented Clecomatic clutch. A Clecomatic inline screwdriver starts when the bit is depressed and stops the instant preset torque is reached on the fastener. This feature and the patented clutch mechanism help assure consistent repetition of torque settings over a long period of time, which means better quality in the finished product. Since the Clecomatic screwdriver does not dwell on the fastener, production can be boosted 10% or more. The short cycle time of a Clecomatic screwdriver results in less tool wear and fewer replacement parts. Clecomatic screwdrivers can last up to five times longer than lever-operated, ratcheting-clutch screwdrivers.

  • Torque Range: 3 - 40 in.lb. (0.4 - 4.5 Nm)
  • Reversible
  • Lever Push-to-Start
  • Clutch: Clecomatic
  • Screw Size: #10
  • RPM: 1100
  • Weight: 1.5 lb
  • Length: 9.8"
  • External Torque Adjusment
  • 1/4" Hex Quick Change

BlueTools offer many other models to choose from:

  • Push button or sliding knob reverse
  • Push-to-start or push and lever start
  • Bit & finder or quick change chuck
  • Torque Range: 0.5 - 45 in.lb. (0.06 - 5.1 Nm)
  • Screw Size Range: #4 - #10 (M2.5 - M4)

Call BlueTools at 336-282-2020 to order your Cleco Clecomatic Screwdriver today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 027-14SCA04Q
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 100390 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Screw Driver with Balance Arm - Arm-Driver V-Type - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details