Bluetools 010-TS30

Description
The Utica Pre-set Torque Screwdriver, TS-30, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 6 - 30 in.lb., in 1 in.lb. increments Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.
Description
The Utica Pre-set Torque Screwdriver, TS-30, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 6 - 30 in.lb., in 1 in.lb. increments Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.

Suppliers

Company
Product
Description
Supplier Links
010-TS30 -  - Bluetools
Greensboro, NC, USA
010-TS30
010-TS30
The Utica Pre-set Torque Screwdriver, TS-30, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production. Adjustable Model Range: 6 - 30 in.lb., in 1 in.lb. increments Calibrated in clockwise direction only (Left-hand calibrations on request) Smooth, accurate, cam-over torque limiting clutch Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets Accuracy is +/- 6% from 20 to 100% of full scale Weighs 8 oz. Made in USA Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.

The Utica Pre-set Torque Screwdriver, TS-30, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica torque screwdrivers feature a unique roller bearing cam, which produces smooth, accurate, and consistent performance when tightening fasteners. When the maximum torque setting is achieved, the cam mechanism automatically slips to prevent over-tightening. A patented, spring-loaded locking collar locks the scale at the desired torque setting. All torque screwdriver models feature an easy-release bit holder, which securely retains bits during operation, while permitting easy removal. Made of top grade materials, Utica torque limiting screwdrivers are machined to exacting tolerances and calibrated according to ASME B107.14M, using test equipment traceable to NIST. Utica is a Division of Cooper Power Tools, a USA producer whose manufacturing processes are ISO 9001 certified to guarantee the highest standards of production.

  • Adjustable Model
  • Range: 6 - 30 in.lb., in 1 in.lb. increments
  • Calibrated in clockwise direction only (Left-hand calibrations on request)
  • Smooth, accurate, cam-over torque limiting clutch
  • Hex Drive: ¼" female accepts screwdriver bits, adapters, and sockets
  • Accuracy is +/- 6% from 20 to 100% of full scale
  • Weighs 8 oz.
  • Made in USA

Contact BlueTools.com at 1-336-282-2020 to discuss your torque screwdriver needs.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 010-TS30
Unlock Full Specs
to access all available technical data

Similar Products

Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdrivers - 2780459 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size Other Drive Size
View Details
Electric Screwdrivers - 1750403 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 650 rpm
Drive Size Other Drive Size
View Details