Bluetools 005-7763S

Description
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7763S, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 800 RPM. Hex Drive: 1/4" Torque: 45 - 145 in.lb. Length 11" Weight: 2-2/3 lb. Bail Hanger Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!
Description
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7763S, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 800 RPM. Hex Drive: 1/4" Torque: 45 - 145 in.lb. Length 11" Weight: 2-2/3 lb. Bail Hanger Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!

Suppliers

Company
Product
Description
Supplier Links
005-7763S -  - Bluetools
Greensboro, NC, USA
005-7763S
005-7763S
The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7763S, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible. 800 RPM. Hex Drive: 1/4" Torque: 45 - 145 in.lb. Length 11" Weight: 2-2/3 lb. Bail Hanger Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!

The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7763S, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached, the clutch makes a ratcheting sound to alert the operator. The range of torque on the air controlled inline screwdriver is achieved by dis-assembling the tool and changing internal torque springs. The Taylor Straight Handle Adjustable Screwdriver has accurate torque, rear exhaust, and is reversible.

  • 800 RPM.
  • Hex Drive: 1/4"
  • Torque: 45 - 145 in.lb.
  • Length 11"
  • Weight: 2-2/3 lb.
  • Bail Hanger

Call BlueTools.com to order your Taylor In-Line Adjustable Screwdriver today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Screwdrivers (electric and pneumatic)
Product Name 005-7763S
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Electric Screwdrivers - 100392 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 700 to 1000 rpm
Drive Size 1/4" Hex; Other Drive Size
View Details
Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Single Spindle Screw Driving Machine - FM1010 - Nitto Seiko America
Specs
Drive Style Electric
Screwdriver Style Fixtured
Head Style In-line
View Details