Quarktwin Technology Ltd. Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| RF Power Divider 0 Hz ~ 10 GHz | |
| RF Power Divider 0 Hz ~ 15 GHz 1206 (3216 Metric) | |
| RF Power Divider 0 Hz ~ 17.5 GHz | |
| RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric) | |
| RF Power Divider 0 Hz ~ 20 GHz 0805 (2012 Metric) | |
| RF Power Divider 0 Hz ~ 20 GHz 1206 (3216 Metric) | |
| RF Power Divider 0 Hz ~ 20 GHz 20dB Return Loss Module | |
| RF Power Divider 0 Hz ~ 20 GHz | |
| RF Power Divider 0 Hz ~ 40 GHz 20dB Return Loss Module | |
| RF Power Divider 0 Hz ~ 50 GHz Isolation (Min) 14dB, 6° Imbalance (Max) Module | |
| RF Power Divider 0 Hz ~ 67 GHz Isolation (Min) 14dB, 7° Imbalance (Max) Module | |
| RF Power Divider 1 GHz ~ 18 GHz Isolation (Min) 17dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.2 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 23dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 26.5 GHz Isolation (Min) 16dB, 6° Imbalance (Max), 1.7 VSWR (Max) Module | |
| RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 4 GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 4 GHz Isolation (Min) 20dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module | |
| RF Power Divider 1 GHz ~ 40 GHz Isolation (Typ) 19dB, 8° Imbalance (Max) Module | |
| RF Power Divider 1.1 GHz ~ 1.925 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.2 GHz ~ 1.4 GHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 1.35 GHz ~ 2.45 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.35 GHz ~ 2.45 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.65 GHz ~ 2.45 GHz Isolation (Min) 18dB, 10° Imbalance (Max) 8-SOIC (0.154", 3.90mm Width) | |
| RF Power Divider 1.7 GHz ~ 2.2 GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1.7 GHz ~ 2.2 GHz Isolation (Min) 15dB, 3% Imbalance (Max) 0805 (2012 Metric) | |
| RF Power Divider 1.7 GHz ~ 2.2 GHz Isolation (Min) 17dB, 14dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 1.7 GHz ~ 2.7 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.7 GHz ~ 2.7 GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.7 GHz ~ 3.1 GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6 | |
| RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| RF Power Divider 1.8 GHz ~ 3.3 GHz Isolation (Min) 18dB, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 10 GHz ~ 43.3 GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.7 VSWR (Max) Module | |
| RF Power Divider 10 GHz ~ 65 GHz Isolation (Min) 15dB, 15° Imbalance (Max), 2.5 VSWR (Max) Module | |
| RF Power Divider 11 GHz ~ 13 GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 12.4 GHz ~ 18 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 130 MHz ~ 210 MHz Isolation (Min) 18dB, 1.6 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 15 GHz ~ 17 GHz Isolation (Min) 18dB, 25dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 15 GHz ~ 26.5 GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 150 MHz ~ 265 MHz Isolation (Min) 16dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 18 GHz ~ 20 GHz Isolation (Min) 15dB, 15dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 18 GHz ~ 40 GHz Isolation (Min) 16dB, 4° Imbalance (Max), 1.5 VSWR (Max) Module | |
| RF Power Divider 18 GHz ~ 40 GHz Isolation (Min) 16dB, 8° Imbalance (Max), 1.7 VSWR (Max) Module | |
| RF Power Divider 2 GHz ~ 10 GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 2 GHz ~ 10 GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) SMD | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 15dB Module | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 16dB, 10° Imbalance (Max), 1.65 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 16dB, 5° Imbalance (Max), 1.5 VSWR (Max) Module | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 18dB Module | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 18dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Typ) 20dB, 18dB Return Loss Module | |
| RF Power Divider 2 GHz ~ 18 GHz Isolation (Typ) 25dB, 18dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 2 GHz ~ 18 GHz Module | |
| RF Power Divider 2 GHz ~ 19 GHz Isolation (Min) 15dB Module | |
| RF Power Divider 2 GHz ~ 26.5 GHz Isolation (Min) 16dB, 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 18dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 4 GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 4.2 GHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 4.2 GHz Isolation (Min) 23dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 40 GHz Isolation (Typ) 17dB, 6° Imbalance (Max) Module | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 15dB Module | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 17dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 17dB, 7° Imbalance (Max), 1.65 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 17dB, 8° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB Module | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 18dB, 5° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 8 GHz Isolation (Min) 20dB, 4° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6 | |
| RF Power Divider 2.3 GHz ~ 2.8 GHz Isolation (Min) 17dB, 19dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 2.3 GHz ~ 5.9 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2.4 GHz ~ 2.5 GHz 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 20dB, 27dB Return Loss 0404 (1010 Metric) | |
| RF Power Divider 2.5 GHz ~ 3.4 GHz Isolation (Min) 23dB, 1.15 VSWR (Typ), 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.5 GHz ~ 3.4 GHz Isolation (Min) 23dB, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.5 GHz ~ 4.5 GHz Isolation (Min) 16dB, 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.8 GHz ~ 4.4 GHz Isolation (Min) 19dB, 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 20 MHz ~ 1 GHz Isolation (Min) 25dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 15dB Module, SMA Connectors | |
| RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB 5-SMD, No Lead | |
| RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) 3-SMD, No Lead | |
| RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 20 MHz ~ 6 GHz Module, SMA Connectors | |
| RF Power Divider 220 MHz ~ 470 MHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 225 MHz ~ 400 MHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 225 MHz ~ 400 MHz Isolation (Min) 25dB, 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 24 GHz ~ 32 GHz Isolation (Min) 10dB, 14dB Return Loss, 6° Imbalance (Max) Module | |
| RF Power Divider 25 GHz ~ 32 GHz Isolation (Min) 14dB, 20dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 26.5 GHz ~ 40 GHz Isolation (Min) 16dB, 4° Imbalance (Max), 1.6 VSWR (Max) Module | |
| RF Power Divider 3.1 GHz ~ 5 GHz Isolation (Min) 13dB, 8.6dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 3.1 GHz ~ 5.9 GHz Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 3.2 GHz ~ 6.2 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 3.2 GHz ~ 6.2 GHz Isolation (Min) 20dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 30 MHz ~ 3 GHz Isolation (Min) 18dB, 1.8 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 330 MHz ~ 580 MHz Isolation (Min) 17dB, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 330 MHz ~ 580 MHz Isolation (Min) 18dB, 1.5 VSWR (Typ), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 350 MHz ~ 6 GHz Isolation (Min) 18dB, 3° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 375 MHz ~ 6 GHz Isolation (Min) 19dB, 4° Imbalance (Max), 1.5 VSWR (Max) Module | |
| RF Power Divider 380 MHz ~ 2.4 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 380 MHz ~ 2.4 GHz Isolation (Min) 20dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4 GHz ~ 7.2 GHz Isolation (Min) 18dB, 1.2 VSWR (Typ), 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 16dB, 2 VSWR (Max), 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4 GHz ~ 8 GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4.2 GHz ~ 6 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4.2 GHz ~ 6 GHz Isolation (Min) 20dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4.8 GHz ~ 5.9 GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 400 MHz ~ 6 GHz Isolation (Min) 17dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 400 MHz ~ 6 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 425 MHz ~ 675 MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 450 MHz ~ 750 MHz Isolation (Min) 13dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 470 MHz ~ 860 MHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 470 MHz ~ 860 MHz Isolation (Min) 23dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 5 GHz ~ 19 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 5 GHz ~ 7 GHz Isolation (Min) 14dB, 14dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 5 MHz ~ 500 MHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.4 VSWR (Max) Module | |
| RF Power Divider 5.5 GHz ~ 6 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 5.8 GHz ~ 6.4 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500 kHz ~ 32 MHz Isolation (Min) 40dB, 1.1 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 1 GHz Isolation (Min) 20dB Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 1 GHz Isolation (Min) 20dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 18 GHz Isolation (Min) 10dB Module | |
| RF Power Divider 500 MHz ~ 18 GHz Isolation (Min) 15dB Module | |
| RF Power Divider 500 MHz ~ 18 GHz Isolation (Min) 18dB Module | |
| RF Power Divider 500 MHz ~ 18 GHz Module | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 15dB Module | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 18dB Module | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 20dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 20dB, 4° Imbalance (Max), 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 20dB, 5° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 22dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 22dB, 3° Imbalance (Max), 1.25 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 540 MHz ~ 980 MHz Isolation (Min) 17dB, 1.7 VSWR (Max), 6° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Min) 14dB, 14dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Min) 14dB, 14dB Return Loss, 3° Imbalance (Max) SMD | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Min) 15dB Module | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Min) 16dB, 6° Imbalance (Max), 1.55 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Min) 18dB Module | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Min) 18dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) SMD | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Typ) 25dB, 15dB Return Loss, 3° Imbalance (Max) Module | |
| RF Power Divider 6 GHz ~ 40 GHz Isolation (Min) 13dB Module | |
| RF Power Divider 6 GHz ~ 40 GHz Isolation (Min) 14.5dB Module | |
| RF Power Divider 6 GHz ~ 40 GHz Isolation (Min) 15dB, 8° Imbalance (Max) Module | |
| RF Power Divider 6 GHz ~ 40 GHz Isolation (Typ) 19dB, 5° Imbalance (Max) Module | |
| RF Power Divider 6 GHz ~ 8 GHz Isolation (Min) 12dB, 12dB Return Loss 0805 (2012 Metric) | |
| RF Power Divider 6.7 GHz ~ 8.4 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 675 MHz ~ 1.3 GHz Isolation (Min) 16dB, 1.25 VSWR (Typ), 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 8 GHz ~ 12.4 GHz Isolation (Min) 20dB Module | |
| RF Power Divider 800 MHz ~ 1.25 GHz Isolation (Min) 15dB, 1.2 VSWR (Typ), 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800 MHz ~ 1.25 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800 MHz ~ 1.375 GHz Isolation (Min) 14dB, 13° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800 MHz ~ 2.2 GHz Isolation (Min) 23dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 800 MHz ~ 2.4 GHz Isolation (Min) 20dB, 2° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 800 MHz ~ 2.5 GHz Isolation (Min) 20dB, 6° Imbalance (Max), 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 800 MHz ~ 960 MHz Isolation (Min) 25dB, 1.3 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 800 MHz ~ 960 MHz Isolation (Min) 25dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| RF Power Divider 820 MHz ~ 1.6 GHz Isolation (Min) 18dB, 1.6 VSWR (Max), 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 9 GHz ~ 11 GHz Isolation (Min) 14dB, 20dB Return Loss, 5° Imbalance (Max) Module | |
| RF Power Divider 90 MHz ~ 150 MHz Isolation (Min) 17dB, 1.9 VSWR (Max), 10.8° Imbalance (Max) 6-SMD, No Lead |
| << Prev | Next >> |