Quarktwin Technology Ltd. Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| RF Power Divider 0 Hz ~ 12 GHz Isolation (Typ) 19.5dB, 5° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 0 Hz ~ 18 GHz Isolation (Typ) 7dB, 10° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 0 Hz ~ 2.5 GHz Module | |
| RF Power Divider 0 Hz ~ 5.4 GHz Isolation (Min) 17dB, 1.6 VSWR (Max), 25° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 0 Hz ~ 6 GHz 2020 (5050 Metric) | |
| RF Power Divider 0 Hz ~ 6 GHz Isolation (Typ) 7dB, 1.65 VSWR (Max), 14° Imbalance (Max) 16-SMD, No Lead | |
| RF Power Divider 0 Hz ~ 6.8 GHz Isolation (Min) 17dB, 2.2 VSWR (Max), 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 16dB, 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 19dB, 2° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 1 GHz ~ 2 GHz Isolation (Min) 8dB, 5° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 1 GHz ~ 2.4 GHz Isolation (Min) 9dB, 20dB Return Loss, 5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1 GHz ~ 2.5 GHz Isolation (Min) 16dB, 14° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 1 GHz ~ 3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 1 MHz ~ 1 GHz Isolation (Min) 20dB, 10° Imbalance (Max) N-Type In-Line Module | |
| RF Power Divider 1 MHz ~ 1.75 GHz Isolation (Min) 22dB, 1.5 VSWR (Max), 4° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 1 MHz ~ 10 GHz Isolation (Min) 25dB, 1.5 VSWR (Max), 2° Imbalance (Max) Module | |
| RF Power Divider 1 MHz ~ 200 MHz Isolation (Min) 30dB, 4° Imbalance (Max) BNC In-Line Module | |
| RF Power Divider 1 MHz ~ 300 MHz Isolation (Min) 25dB, 4° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 1 MHz ~ 400 MHz Isolation (Min) 22dB, 9° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 1 MHz ~ 550 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 1 MHz ~ 650 MHz Isolation (Min) 20dB, 4° Imbalance (Max) Module | |
| RF Power Divider 1 MHz ~ 750 MHz Isolation (Min) 20dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 1 MHz ~ 750 MHz Isolation (Min) 20dB, 4° Imbalance (Max) BNC In-Line Module | |
| RF Power Divider 1.1 GHz ~ 1.45 GHz Isolation (Min) 17dB, 17.5dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.2 GHz ~ 2 GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.215 GHz ~ 1.9 GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.3 GHz ~ 2 GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.35 GHz ~ 2.25 GHz Isolation (Min) 9dB, 1.3 VSWR (Typ), 4° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.42 GHz ~ 1.66 GHz Isolation (Min) 19dB, 1.25 VSWR (Max), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.42 GHz ~ 1.66 GHz Isolation (Min) 19dB, 1.4 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.425 GHz ~ 1.9 GHz Isolation (Min) 17dB, 18dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.6 GHz ~ 2.6 GHz Isolation (Min) 12.5dB, 18dB Return Loss, 8.5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 1.6 GHz ~ 6.4 GHz Isolation (Min) 18dB, 1.25 VSWR (Typ), 8° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 1.23 VSWR (Typ), 3.5° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.71 GHz ~ 2.025 GHz Isolation (Min) 19dB, 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 1.72 GHz ~ 2.85 GHz Isolation (Min) 9dB, 1.5 VSWR (Typ), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 1.8 GHz ~ 2.7 GHz Isolation (Min) 11dB, 13.5dB Return Loss, 10° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.8 GHz ~ 3.2 GHz Isolation (Min) 13dB, 15dB Return Loss, 4° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 1.85 GHz ~ 2.2 GHz Isolation (Min) 17dB, 19dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 1.875 GHz ~ 2.8 GHz Isolation (Min) 15dB, 1.9 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 12dB, 10° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 12° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 4° Imbalance (Max) N-Type In-Line Module | |
| RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 20dB, 6° Imbalance (Max) BNC In-Line Module | |
| RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 10 MHz ~ 1 GHz Isolation (Min) 21dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 10 MHz ~ 1 GHz | |
| RF Power Divider 10 MHz ~ 1.5 GHz Isolation (Min) 17dB, 16° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 10 MHz ~ 1.5 GHz Isolation (Min) 20dB, 4° Imbalance (Max) BNC In-Line Module | |
| RF Power Divider 10 MHz ~ 1.5 GHz Isolation (Min) 20dB, 4° Imbalance (Max) N-Type In-Line Module | |
| RF Power Divider 10 MHz ~ 1.8 GHz Isolation (Min) 20dB, 1.6 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 10 MHz ~ 2.5 GHz Isolation (Min) 14dB, 8° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 10 MHz ~ 3 GHz Isolation (Min) 15dB, 8° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 10 MHz ~ 3.7 GHz Isolation (Min) 14dB, 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 10 MHz ~ 540 MHz Isolation (Min) 18dB, 1.9 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 10 MHz ~ 650 MHz Isolation (Min) 28dB, 12° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 100 kHz ~ 200 MHz Isolation (Min) 20dB, 9° Imbalance (Max) BNC In-Line Module | |
| RF Power Divider 100 kHz ~ 400 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 100 kHz ~ 400 MHz Isolation (Min) 20dB, 4° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 100 MHz ~ 900 MHz Isolation (Min) 18dB, 1.5 VSWR (Max), 3° Imbalance (Max) N-Type In-Line Module | |
| RF Power Divider 100 MHz ~ 940 MHz Isolation (Min) 14dB, 7° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 18 GHz ~ 67 GHz Isolation (Min) 16dB Module | |
| RF Power Divider 18 GHz ~ 67 GHz Isolation (Min) 16dB, 1.9 VSWR (Max) Module | |
| RF Power Divider 2 GHz ~ 26.5 GHz Isolation (Min) 17dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 2 GHz ~ 4.2 GHz Isolation (Min) 19dB, 6° Imbalance (Max) N-Type In-Line Module | |
| RF Power Divider 2 GHz ~ 6 GHz Isolation (Min) 17dB, 1.2 VSWR (Typ), 5° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 2 kHz ~ 60 MHz Isolation (Min) 20dB, 4° Imbalance (Max) BNC In-Line Module | |
| RF Power Divider 2 MHz ~ 1.2 GHz Isolation (Min) 18dB, 3° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 2 MHz ~ 200 MHz Isolation (Min) 18dB, 1.45 VSWR (Max), 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2 MHz ~ 200 MHz Isolation (Min) 20dB, 5° Imbalance (Max) 8-SMD, Flat Lead | |
| RF Power Divider 2 MHz ~ 200 MHz Isolation (Min) 30dB, 1.3 VSWR (Max), 1° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 2 MHz ~ 200 MHz Isolation (Min) 30dB, 1.3 VSWR (Max), 1° Imbalance (Max) Module | |
| RF Power Divider 2 MHz ~ 300 MHz Isolation (Min) 28dB, 3° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 2 MHz ~ 500 MHz Isolation (Min) 20dB, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 18dB, 1.25 VSWR (Typ), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 2.1 GHz ~ 2.5 GHz Isolation (Min) 18dB, 1.35 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 2.2 GHz ~ 2.8 GHz 6-XFDFN Exposed Pad | |
| RF Power Divider 2.225 GHz ~ 2.7 GHz Isolation (Min) 17dB, 19dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.3 GHz ~ 2.5 GHz Isolation (Min) 16dB, 1.35 VSWR (Max), 3° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 2.3 GHz ~ 2.7 GHz Isolation (Min) 18dB, 1.35 VSWR (Max), 6° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 2.4 GHz ~ 3.3 GHz Isolation (Min) 12dB, 16dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.7 GHz ~ 3.9 GHz Isolation (Min) 14dB, 13dB Return Loss, 10° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.7 GHz ~ 4 GHz Isolation (Min) 10dB, 1.5 VSWR (Max), 8° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 2.8 GHz ~ 4.2 GHz Isolation (Min) 12dB, 15dB Return Loss, 9° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 2.825 GHz ~ 3.7 GHz Isolation (Min) 13dB, 20dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 2.875 GHz ~ 4.2 GHz Isolation (Min) 10dB, 1.4 VSWR (Typ), 8° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 20 MHz ~ 400 MHz Isolation (Min) 30dB, 1.3 VSWR (Max), 2° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 20 MHz ~ 400 MHz Isolation (Min) 30dB, 1.3 VSWR (Max), 2° Imbalance (Max) Module | |
| RF Power Divider 20 MHz ~ 6 GHz Module, SMA Connectors | |
| RF Power Divider 200 MHz ~ 2 GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 200 MHz ~ 2 GHz Isolation (Min) 16dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 200 MHz ~ 2.5 GHz Isolation (Min) 10dB, 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 3.3 GHz ~ 4.8 GHz Isolation (Min) 12dB, 16dB Return Loss, 6° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 3.4 GHz ~ 4.6 GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 3.7 GHz ~ 4.2 GHz Isolation (Min) 15dB, 17dB Return Loss, 4° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 3.8 GHz ~ 5.9 GHz Isolation (Min) 11dB, 20dB Return Loss, 7° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 300 MHz ~ 3 GHz Isolation (Min) 12dB, 2.1 VSWR (Typ), 20° Imbalance (Max) 16-SMD, No Lead | |
| RF Power Divider 350 MHz ~ 6 GHz Isolation (Min) 18dB, 1.4 VSWR (Typ), 5° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 350 MHz ~ 6 GHz Isolation (Min) 18dB, 1.4 VSWR (Typ), 5° Imbalance (Max) N-Type In-Line Module | |
| RF Power Divider 4 GHz ~ 26.5 GHz Isolation (Min) 17dB, 1.6 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 4.75 GHz ~ 6.2 GHz Isolation (Min) 16dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 4.75 GHz ~ 9.8 GHz Isolation (Min) 9dB, 10° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 4.8 GHz ~ 7.2 GHz Isolation (Min) 12dB, 13dB Return Loss, 7° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 400 MHz ~ 3 GHz Isolation (Min) 14dB, 1.85 VSWR (Max), 7° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 17dB, 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 18dB, 11° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 19dB, 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 1.8 VSWR (Max), 9° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 12dB Return Loss Module | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD (5 Leads), Flat Lead | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 5° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 20dB, 6° Imbalance (Max) 6-SMD, No Lead, 5 Leads | |
| RF Power Divider 5 MHz ~ 1 GHz Isolation (Min) 25dB, 20dB Return Loss Module | |
| RF Power Divider 5 MHz ~ 1.2 GHz Isolation (Min) 20dB, 1.7 VSWR (Max), 5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5 MHz ~ 1.25 GHz Isolation (Min) 19dB, 1.9 VSWR (Max), 5° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 1.3 GHz Isolation (Min) 15dB, 1.56 VSWR (Max)15° Imbalance (Max) 10-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 1.45 GHz Isolation (Min) 17dB, 1.65 VSWR (Typ), 9° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5 MHz ~ 1.5 GHz Isolation (Min) 22dB, 1.95 VSWR (Max), 6° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 1.5 GHz Isolation (Min) 23dB, 8° Imbalance (Max), 1.8 VSWR (Max) 8-SMD, No Lead | |
| RF Power Divider 5 MHz ~ 2.3 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 5 MHz ~ 2.3 GHz Isolation (Typ) 30dB, 1.9 VSWR (Typ), 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5 MHz ~ 2.7 GHz Isolation (Min) 20dB, 2.5 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 5 MHz ~ 2.75 GHz Isolation (Min) 18dB, 6° Imbalance (Max) 8-SMD, No Lead | |
| RF Power Divider 5 MHz ~ 3 GHz Isolation (Min) -18dB, -8dB Return Loss Module | |
| RF Power Divider 5 MHz ~ 500 MHz Isolation (Min) 25dB, 4° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 5.1 GHz ~ 6.5 GHz Isolation (Min) 15dB, 1.6 VSWR (Typ), 8° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 5.5 GHz ~ 6.5 GHz Isolation (Min) 11dB, 18dB Return Loss, 5° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 50 MHz ~ 3 GHz Isolation (Min) 20dB, 2.9 VSWR (Max), 10° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 500 kHz ~ 600 MHz Isolation (Min) 18dB, 1.6 VSWR (Max), 2° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 18 GHz Isolation (Min) 14dB, 1.8 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 2 GHz Isolation (Min) 18dB, 3° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 500 MHz ~ 6 GHz Isolation (Min) 18dB, 1.5 VSWR (Max), 6° Imbalance (Max) Module, SMA Connectors | |
| RF Power Divider 6 GHz ~ 15 GHz Isolation (Min) 16dB, 1.9 VSWR (Typ) 28-SMD Module | |
| RF Power Divider 6 GHz ~ 18 GHz Isolation (Min) 17dB, 1.5 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 6.7 GHz ~ 8.4 GHz Isolation (Min) 20dB, 1.4 VSWR (Max) Module, SMA Connectors | |
| RF Power Divider 600 MHz ~ 1 GHz Isolation (Min) 11dB, 19dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 600 MHz ~ 3 GHz Isolation (Min) 17dB, 1.75 VSWR (Max), 5° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 640 MHz ~ 1.1 GHz Isolation (Min) 10dB, 1.25 VSWR (Max), 2° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 640 MHz ~ 1.1 GHz Isolation (Min) 10dB, 2° Imbalance (Max), 1.25 VSWR (Typ) SOT-23-6 | |
| RF Power Divider 680 MHz ~ 6 GHz Isolation (Min) 17dB, 2 VSWR (Max), 5° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 690 MHz ~ 2.7 GHz Isolation (Min) 15dB, 1.5 VSWR (Max), 7° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 700 MHz ~ 2.7 GHz Isolation (Min) 14dB, 1.7 VSWR (Max), 19° Imbalance (Max) 24-SMD, No Lead | |
| RF Power Divider 700 MHz ~ 3 GHz Isolation (Min) 16dB, 1.65 VSWR (Max), 9° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 780 MHz ~ 960 MHz Isolation (Min) 17dB, 1.2 VSWR (Max), 2° Imbalance (Max) SOT-23-6 | |
| RF Power Divider 800 MHz ~ 1.15 GHz Isolation (Min) 15dB, 1.5 VSWR (Typ), 4° Imbalance (Max) 12-VQFN Exposed Pad | |
| RF Power Divider 800 MHz ~ 1.175 GHz Isolation (Min) 15dB, 18dB Return Loss, 3° Imbalance (Max) 6-SMD, No Lead | |
| RF Power Divider 800 MHz ~ 2.2 GHz Isolation (Min) 17dB, 6° Imbalance (Max) 22-SMD, No Lead | |
| RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad | |
| RF Power Divider 900 MHz ~ 2.3 GHz Isolation (Min) 14dB, 1.9 VSWR (Typ), 8° Imbalance (Max) 6-SMD, Flat Leads | |
| RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 10dB, 3.1 VSWR (Max) 1210 (3225 Metric), 6 PC Pad | |
| RF Power Divider Module | |
| RF Power Divider |
| << Prev |