I.F. Engineering, Corp. RF Power Dividers/Splitters PD-2-500-6000-S

Description
RF Power Divider 20 MHz ~ 6 GHz Module, SMA Connectors
Description
RF Power Divider 20 MHz ~ 6 GHz Module, SMA Connectors

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD-2-500-6000-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD-2-500-6000-S
RF Power Dividers/Splitters PD-2-500-6000-S
RF Power Divider 20 MHz ~ 6 GHz Module, SMA Connectors

RF Power Divider 20 MHz ~ 6 GHz Module, SMA Connectors

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number PD-2-500-6000-S
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-50003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
2-Way Power Dividers 6030450 - 6030450 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 3000.00 to 45000.00 MHz
Isolation 14.00 dB
View Details
4-Way Power Dividers/Combiners - NPD4-400-1000-K1-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 400.00 to 1000.00 MHz
View Details