Skyworks Solutions, Inc. RF Power Dividers/Splitters - PD4W18-59LF PD4W18-59LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 006292-PD4W18-59LF Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 8% Imbalance (Max) Frequency: 1.71GHz to 1.99GHz Insertion Loss: 0.7dB Categories: RF/IF and RFID Status: Active Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 006292-PD4W18-59LF Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 8% Imbalance (Max) Frequency: 1.71GHz to 1.99GHz Insertion Loss: 0.7dB Categories: RF/IF and RFID Status: Active Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD4W18-59LF
PD4W18-59LF
RF Power Dividers/Splitters - PD4W18-59LF PD4W18-59LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 006292-PD4W18-59LF Packaging: Reel - TR Specifications: Isolation (Min) 20dB, 8% Imbalance (Max) Frequency: 1.71GHz to 1.99GHz Insertion Loss: 0.7dB Categories: RF/IF and RFID Status: Active Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 006292-PD4W18-59LF
Packaging: Reel - TR
Specifications: Isolation (Min) 20dB, 8% Imbalance (Max)
Frequency: 1.71GHz to 1.99GHz
Insertion Loss: 0.7dB
Categories: RF/IF and RFID
Status: Active
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.99GHZ Rf Power Divider Splitter
851-PD4W18-59LF
1.99GHZ Rf Power Divider Splitter 851-PD4W18-59LF
SPLITTER/COMBINER 1.71-1.99GHZ Product overview: PD4W18-59LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.99GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.99GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4W18-59LF can be used for catalog matching and distributor lookup.

SPLITTER/COMBINER 1.71-1.99GHZ Product overview: PD4W18-59LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.99GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.99GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4W18-59LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - PD4W18-59LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD4W18-59LF
RF Power Dividers/Splitters PD4W18-59LF
RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 20dB, 8% Imbalance (Max) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD4W18-59LF 851-PD4W18-59LF PD4W18-59LF
Product Name RF Power Dividers/Splitters - PD4W18-59LF 1.99GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Frequency 1710.00 MHz 1710.00 to 1990.00 MHz 1710.00 to 1990.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-555-3400-30-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 555.00 to 3400.00 MHz
View Details
PD-0440, Wideband Wilkinson Power Divider - PD-0440 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 40000.00 MHz
View Details
DLI Brand Wilkinson Power Dividers - PDW07630 - Knowles
Specs
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
View Details
4 suppliers
8 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details