I.F. Engineering, Corp. RF Power Dividers/Splitters PD-2008-SM

Description
RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) 3-SMD, No Lead
Description
RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) 3-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD-2008-SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD-2008-SM
RF Power Dividers/Splitters PD-2008-SM
RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) 3-SMD, No Lead

RF Power Divider 20 MHz ~ 3 GHz Isolation (Min) 18dB, 1.5 VSWR (Max) 3-SMD, No Lead

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number PD-2008-SM
Product Name RF Power Dividers/Splitters
Package Type / Form Factor 3-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-241-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 0.70 dB
View Details
4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2-Way Power Dividers/Combiners - NPD2-100-400 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 100.00 to 400.00 MHz
View Details