Susumu Co., Ltd. RF Power Dividers/Splitters PS5025GT2-R50-T1

Description
RF Power Divider 0 Hz ~ 10 GHz
Datasheet
Description
RF Power Divider 0 Hz ~ 10 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PS5025GT2-R50-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PS5025GT2-R50-T1
RF Power Dividers/Splitters PS5025GT2-R50-T1
RF Power Divider 0 Hz ~ 10 GHz

RF Power Divider 0 Hz ~ 10 GHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number PS5025GT2-R50-T1
Product Name RF Power Dividers/Splitters
Frequency 0.00 to 10000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-600-2000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 600.00 to 2000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC2PD-06263-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.70 dB
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-3C-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.60 dB
View Details