Integra Technologies, Inc. BiPolar Pallets & Modules IBP1214M700

Description
Part number IBP1214M700 is a 50 ƒç matched high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1210-1400 MHz. The pallet amplifier supplies a minimum of 700 watts of peak pulse power under the conditions of 150ƒýs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number IBP1214M700 is a 50 ƒç matched high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1210-1400 MHz. The pallet amplifier supplies a minimum of 700 watts of peak pulse power under the conditions of 150ƒýs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP1214M700 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP1214M700
BiPolar Pallets & Modules IBP1214M700
Part number IBP1214M700 is a 50 ƒç matched high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1210-1400 MHz. The pallet amplifier supplies a minimum of 700 watts of peak pulse power under the conditions of 150ƒýs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Part number IBP1214M700 is a 50 ƒÇ matched high power pulsed radar pallet amplifier for L-Band radar systems operating over the instantaneous bandwidth of 1210-1400 MHz. The pallet amplifier supplies a minimum of 700 watts of peak pulse power under the conditions of 150ƒÝs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP1214M700
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 1200 to 1400 MHz
Minimum Gain 8 dB
Maximum Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details