Integra Technologies, Inc. BiPolar Pallets & Modules IBP3135MH200

Description
Part number IBP3135MH200 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 190 watts (Typical 200 watts) of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number IBP3135MH200 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 190 watts (Typical 200 watts) of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP3135MH200 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP3135MH200
BiPolar Pallets & Modules IBP3135MH200
Part number IBP3135MH200 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 190 watts (Typical 200 watts) of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Part number IBP3135MH200 is a 50 W matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 3.1-3.5 GHz. The pallet amplifier supplies a minimum of 190 watts (Typical 200 watts) of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP3135MH200
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 3100 to 3500 MHz
Minimum Gain 8.5 dB
Maximum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD318P3TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 9000 MHz
View Details