Integra Technologies, Inc. GaN Pallets & Modules IGNP1214M1KW-GPS

Description
IGNP1214M1KW-GPS is a single-supply 50 ƒç matched GaN-based pulsed power pallet amplifier for L-Band radar systems operating in the 1.20-1.40 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒýs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to simplify system integration. All units are 100% screened for large signal RF parameters.
Description
IGNP1214M1KW-GPS is a single-supply 50 ƒç matched GaN-based pulsed power pallet amplifier for L-Band radar systems operating in the 1.20-1.40 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒýs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to simplify system integration. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
GaN Pallets & Modules - IGNP1214M1KW-GPS - Integra Technologies, Inc.
El Segundo, CA, USA
GaN Pallets & Modules
IGNP1214M1KW-GPS
GaN Pallets & Modules IGNP1214M1KW-GPS
IGNP1214M1KW-GPS is a single-supply 50 ƒç matched GaN-based pulsed power pallet amplifier for L-Band radar systems operating in the 1.20-1.40 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒýs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to simplify system integration. All units are 100% screened for large signal RF parameters.

IGNP1214M1KW-GPS is a single-supply 50 ƒÇ matched GaN-based pulsed power pallet amplifier for L-Band radar systems operating in the 1.20-1.40 GHz instantaneous frequency band. The pallet amplifier supplies a minimum of 1000 watts of peak pulsed output power under the conditions of 300ƒÝs pulse width and 10% duty cycle. The pallet contains bias sequencing and RF-activated gate biasing circuitry to simplify system integration. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IGNP1214M1KW-GPS
Product Name GaN Pallets & Modules
Applications Radar Systems
Frequency Range 1200 to 1400 MHz
Minimum Gain 12.7 dB
Maximum Gain 12.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
SMT MMIC, Linear, Gain Block Amplifier, DC to 7000 MHz, 50Ω, SOT-363 Style Package - PSA2-6+ - Mini-Circuits
Specs
Applications Radar Systems
Frequency Range 7000 MHz
Minimum Gain 9.7 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-CMD315C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details