Part number IBP2226M300 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.25-2.55 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 200ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
| Integra Technologies, Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | IBP2226M300 |
| Product Name | BiPolar Pallets & Modules |
| Applications | Radar Systems |
| Frequency Range | 2250 to 2550 MHz |
| Minimum Gain | 7.7 dB |
| Maximum Gain | 7.7 dB |