Integra Technologies, Inc. BiPolar Pallets & Modules IBP2731MH200

Description
Part number IBP2731MH200 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IBP2731MH200 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP2731MH200 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP2731MH200
BiPolar Pallets & Modules IBP2731MH200
Part number IBP2731MH200 is a 50 ƒç matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ƒýs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IBP2731MH200 is a 50 ƒÇ matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-3.1 GHz. The pallet amplifier supplies a minimum of 200 watts of peak pulse power under the conditions of 200ƒÝs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP2731MH200
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 2700 to 3100 MHz
Minimum Gain 8 dB
Maximum Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, SOIC Style Package - VNA-25+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 2500 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-QPB0206N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details