Integra Technologies, Inc. LDMOS Pallets & Modules ILMP3135M240

Description
Part number ILMP3135M240 is a 50 ƒç matched 2- stage high power pulsed radar pallet amplifier for SBand radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300£gs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.
Description
Part number ILMP3135M240 is a 50 ƒç matched 2- stage high power pulsed radar pallet amplifier for SBand radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300£gs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
LDMOS Pallets & Modules - ILMP3135M240 - Integra Technologies, Inc.
El Segundo, CA, USA
LDMOS Pallets & Modules
ILMP3135M240
LDMOS Pallets & Modules ILMP3135M240
Part number ILMP3135M240 is a 50 ƒç matched 2- stage high power pulsed radar pallet amplifier for SBand radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300£gs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Part number ILMP3135M240 is a 50 ƒÇ matched 2- stage high power pulsed radar pallet amplifier for SBand radar systems operating over the instantaneous bandwidth of 3.10-3.50GHz. The pallet amplifier supplies a minimum of 240 watts of peak pulse power under the conditions of 300£gs pulse width and 10% duty cycle. All units are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number ILMP3135M240
Product Name LDMOS Pallets & Modules
Applications Radar Systems
Frequency Range 3100 to 3500 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Connectorized BNC, Low Noise, Linear Amplifier, 0.1 MHz to 500 MHz, 50Ω - ZFL-500LNB-BNC+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - 2312-CMD318P3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 9000 MHz
View Details