Integra Technologies, Inc. BiPolar Pallets & Modules IBP2729MH300

Description
Part number IBP2729MH300 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.
Description
Part number IBP2729MH300 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Suppliers

Company
Product
Description
Supplier Links
BiPolar Pallets & Modules - IBP2729MH300 - Integra Technologies, Inc.
El Segundo, CA, USA
BiPolar Pallets & Modules
IBP2729MH300
BiPolar Pallets & Modules IBP2729MH300
Part number IBP2729MH300 is a 50 ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Part number IBP2729MH300 is a 50 Ù matched high power pulsed radar pallet amplifier for S-Band radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. The pallet amplifier supplies a minimum of 300 watts of peak pulse power under the conditions of 100ìs pulse width and 10% duty cycle. All devices are 100% screened for large signal RF parameters.

Supplier's Site

Technical Specifications

  Integra Technologies, Inc.
Product Category RF Amplifiers
Product Number IBP2729MH300
Product Name BiPolar Pallets & Modules
Applications Radar Systems
Frequency Range 2700 to 2900 MHz
Minimum Gain 8.5 dB
Maximum Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
SMT Variable Gain Amplifier, 0.3 - 26.5 GHz, 50Ω - PVGA-273+ - Mini-Circuits
Specs
Operating Temperature -45 to 105 C (-49 to 221 F)
Package Type Surface Mount
Nominal Impedance 50
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-QPA2213D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 20000 MHz
View Details